TE Connectivity Microminiature & Nanominiature D Connectors 1589567-5

Description
Configuration Features Number of Positions : 65 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Board Mount Mounting Hardware : Screw Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Preterminated Flying Leads Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 65 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Board Mount Mounting Hardware : Screw Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Preterminated Flying Leads Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 1589567-5 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
1589567-5
Microminiature & Nanominiature D Connectors 1589567-5
Configuration Features Number of Positions : 65 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Board Mount Mounting Hardware : Screw Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Preterminated Flying Leads Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Number of Positions : 65
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Options : Installed

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]
  • Housing Material : Aluminum

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Hardware : Screw

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Method to Wire & Cable : Preterminated Flying Leads

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
D-Sub Connectors - 1589567-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1589567-5
D-Sub Connectors 1589567-5
STM06511242B44

STM06511242B44

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1589567-5 1589567-5
Product Name Microminiature & Nanominiature D Connectors D-Sub Connectors
Connector Type Micro Connector and Nano Connector; Wire to Board Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ssm009B2Q = Smt Conn Nanonics - Te Connectivity - 14P9410 - Newark, An Avnet Company
Specs
Connector Type Micro Connector and Nano Connector
View Details
Data Bus Connectors - 018591-000 - TE Connectivity
Specs
Termination Solder
View Details
3 suppliers
D-Sub Connectors - 1-1532219-9 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
D-Shaped Connectors - 1-1589456-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Pre-Terminated Flying Leads
Mounting Free-Hanging (In-Line)
View Details
2 suppliers