TE Connectivity ™ Electronic Connector 1589487-2

Description
STG015M6DQ = THRU-HOLE Product overview: 1589487-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-1589487-2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
STG015M6DQ = THRU-HOLE Product overview: 1589487-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-1589487-2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
339-1589487-2
Electronic Connector 339-1589487-2
STG015M6DQ = THRU-HOLE Product overview: 1589487-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-1589487-2 can be used for catalog matching and distributor lookup.

STG015M6DQ = THRU-HOLE Product overview: 1589487-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-1589487-2 can be used for catalog matching and distributor lookup.

Supplier's Site
D - Sub Connectors - 1589487-2 - 1161724-1589487-2 - Win Source Electronics
Laguna Hills, CA, United States
D - Sub Connectors - 1589487-2
1161724-1589487-2
D - Sub Connectors - 1589487-2 1161724-1589487-2
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161724-1589487-2 Number of Positions: 15 Pitch: 635 µm Connector Type: Receptacle, Socket Number of Rows: 2 Row Spacing: 1.016 mm Termination: Through Hole Contact Material: Brass Number of Contacts: 15 Length: 9.74 mm Housing Material: Aluminium Orientation: Horizontal Contact Plating: Lead, Tin Housing Color: Natural Height: 3.17 mm Contact Gender: Female Categories: D - Sub Connectors Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant ELV: Non-Compliant PCB Mounting Orientation: Horizontal Contact Style: Socket Mating Retention: With PCB Mount Alignment: Without PCB Mount Retention: Without Tail Length: 2.29 mm Preloaded: Yes

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1161724-1589487-2
Number of Positions: 15
Pitch: 635 µm
Connector Type: Receptacle, Socket
Number of Rows: 2
Row Spacing: 1.016 mm
Termination: Through Hole
Contact Material: Brass
Number of Contacts: 15
Length: 9.74 mm
Housing Material: Aluminium
Orientation: Horizontal
Contact Plating: Lead, Tin
Housing Color: Natural
Height: 3.17 mm
Contact Gender: Female
Categories: D - Sub Connectors
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
ELV: Non-Compliant
PCB Mounting Orientation: Horizontal
Contact Style: Socket
Mating Retention: With
PCB Mount Alignment: Without
PCB Mount Retention: Without
Tail Length: 2.29 mm
Preloaded: Yes

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 339-1589487-2 1161724-1589487-2
Product Name Electronic Connector D - Sub Connectors - 1589487-2
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details