TE Connectivity ™ Electronic Connector 1589461-3

Description
Conn Rectangular PL 51 POS Solder ST Thru-Hole Product overview: 1589461-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-1589461-3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Conn Rectangular PL 51 POS Solder ST Thru-Hole Product overview: 1589461-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-1589461-3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
339-1589461-3
Electronic Connector 339-1589461-3
Conn Rectangular PL 51 POS Solder ST Thru-Hole Product overview: 1589461-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-1589461-3 can be used for catalog matching and distributor lookup.

Conn Rectangular PL 51 POS Solder ST Thru-Hole Product overview: 1589461-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-1589461-3 can be used for catalog matching and distributor lookup.

Supplier's Site
D - Sub Connectors - 1589461-3 - 984685-1589461-3 - Win Source Electronics
Laguna Hills, CA, United States
D - Sub Connectors - 1589461-3
984685-1589461-3
D - Sub Connectors - 1589461-3 984685-1589461-3
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984685-1589461-3 Number of Positions: 51 Pitch: 635 µm Connector Type: Pin, Plug Number of Rows: 1 Termination: Solder Contact Material: Brass Number of Contacts: 51 Gender: Male Length: 37.0459 mm Housing Material: Aluminium Orientation: Vertical Contact Plating: Lead, Tin Housing Color: Natural Height: 7.5184 mm Categories: D - Sub Connectors Contact Shape: Round Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Non-Compliant ELV: Non-Compliant PCB Mounting Orientation: Vertical Contact Style: Pin Mating Retention: With PCB Mount Alignment: Without PCB Mount Retention: Without Tail Length: 2.29 mm Preloaded: Yes

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984685-1589461-3
Number of Positions: 51
Pitch: 635 µm
Connector Type: Pin, Plug
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Number of Contacts: 51
Gender: Male
Length: 37.0459 mm
Housing Material: Aluminium
Orientation: Vertical
Contact Plating: Lead, Tin
Housing Color: Natural
Height: 7.5184 mm
Categories: D - Sub Connectors
Contact Shape: Round
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Non-Compliant
ELV: Non-Compliant
PCB Mounting Orientation: Vertical
Contact Style: Pin
Mating Retention: With
PCB Mount Alignment: Without
PCB Mount Retention: Without
Tail Length: 2.29 mm
Preloaded: Yes

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 339-1589461-3 984685-1589461-3
Product Name Electronic Connector D - Sub Connectors - 1589461-3
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Single Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
M39029 Connectors, Size 8 Socket 75 ohm with seal - 190941-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details