TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1589283-4

Description
Body Features Primary Product Material : 303 Stainless Steel Dimensions Product Diameter : 1.65 MM  [.065 INCH ] Product Length : 6.27 MM  [.247 INCH ] Thread Length : 2.38 MM  [.094 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 72 Product Type Features Connector Hardware Accessory Type : Jackscrew Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : 303 Stainless Steel Dimensions Product Diameter : 1.65 MM  [.065 INCH ] Product Length : 6.27 MM  [.247 INCH ] Thread Length : 2.38 MM  [.094 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 72 Product Type Features Connector Hardware Accessory Type : Jackscrew Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1589283-4 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1589283-4
Connector Hardware, Mounts, Locks & Retainers 1589283-4
Body Features Primary Product Material : 303 Stainless Steel Dimensions Product Diameter : 1.65 MM  [.065 INCH ] Product Length : 6.27 MM  [.247 INCH ] Thread Length : 2.38 MM  [.094 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 72 Product Type Features Connector Hardware Accessory Type : Jackscrew Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : 303 Stainless Steel

Dimensions


  • Product Diameter : 1.65 MM  [.065 INCH ]
  • Product Length : 6.27 MM  [.247 INCH ]
  • Thread Length : 2.38 MM  [.094 INCH ]

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 72

Product Type Features


  • Connector Hardware Accessory Type : Jackscrew
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub, D-Shaped Connector Accessories - 1589283-4-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
1589283-4-ND
D-Sub, D-Shaped Connector Accessories 1589283-4-ND
Connector For

Connector For

Buy Now Datasheet
331-0009-04 = Hardware Amp - Te Connectivity - 35AC8746 - Newark, An Avnet Company
Chicago, IL, United States
331-0009-04 = Hardware Amp - Te Connectivity
35AC8746
331-0009-04 = Hardware Amp - Te Connectivity 35AC8746
331-0009-04 = HARDWARE

331-0009-04 = HARDWARE

Supplier's Site
331-0009-04 = Hardware Nanonics - Te Connectivity - 53W2601 - Newark, An Avnet Company
Chicago, IL, United States
331-0009-04 = Hardware Nanonics - Te Connectivity
53W2601
331-0009-04 = Hardware Nanonics - Te Connectivity 53W2601
331-0009-04 = HARDWARE

331-0009-04 = HARDWARE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1589283-4 1589283-4-ND 35AC8746 53W2601
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Accessories 331-0009-04 = Hardware Amp - Te Connectivity 331-0009-04 = Hardware Nanonics - Te Connectivity
Connector Type D-Sub Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Backshells - 1-2308341-5 - TE Connectivity
Specs
Geometry Straight; 180
View Details
2 suppliers
D-Sub Connectors - 1466147-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
D-Sub Connectors - 1-1589053-3 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details