TE Connectivity Coax Connectors 1589072-9

Description
Body Features Body Material : Aluminum Body Plating Material : Electroless Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 5 Number of Positions : 5 PCB Mount Orientation : Horizontal Contact Features RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 60 - 1 Other Dielectric Material : PTFE Product Type Features Compatible With RF Cable Type : RG 178 Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board RF Connector Style : Receptacle RF Interface : Nanominiature Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Body Material : Aluminum Body Plating Material : Electroless Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 5 Number of Positions : 5 PCB Mount Orientation : Horizontal Contact Features RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 60 - 1 Other Dielectric Material : PTFE Product Type Features Compatible With RF Cable Type : RG 178 Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board RF Connector Style : Receptacle RF Interface : Nanominiature Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1589072-9 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1589072-9
Coax Connectors 1589072-9
Body Features Body Material : Aluminum Body Plating Material : Electroless Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 5 Number of Positions : 5 PCB Mount Orientation : Horizontal Contact Features RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 60 - 1 Other Dielectric Material : PTFE Product Type Features Compatible With RF Cable Type : RG 178 Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board RF Connector Style : Receptacle RF Interface : Nanominiature Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Body Material : Aluminum
  • Body Plating Material : Electroless Nickel
  • Cable Connector Orientation : Right Angle

Configuration Features


  • Number of Coaxial Contacts : 5
  • Number of Positions : 5
  • PCB Mount Orientation : Horizontal

Contact Features


  • RF Connector Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • RF Connector Coupling Mechanism : Screw
  • RF Contact Captivation Method : Solder

Operation/Application


  • Operating Frequency (GHZ) : 60 - 1

Other


  • Dielectric Material : PTFE

Product Type Features


  • Compatible With RF Cable Type : RG 178
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • RF Connector Style : Receptacle
  • RF Interface : Nanominiature

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount
  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1589072-9
Product Name Coax Connectors
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102159-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Ribbon Cable Connectors - 103311-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers