TE Connectivity Microminiature & Nanominiature D Connectors 1589050-7

Description
Configuration Features Number of Positions : 9 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Hardware : Screw Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 9 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Hardware : Screw Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 1589050-7 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
1589050-7
Microminiature & Nanominiature D Connectors 1589050-7
Configuration Features Number of Positions : 9 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Hardware : Screw Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Number of Positions : 9

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold
  • Contact Options : Installed
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mounting Hardware : Screw

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Preterminated Flying Leads

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
D-Sub Connectors - 1589050-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1589050-7
D-Sub Connectors 1589050-7
PANEL MNT

PANEL MNT

Buy Now
Ptm009Sc2Dc060N = Panel Mnt Nanonics - Te Connectivity - 97X5786 - Newark, An Avnet Company
Chicago, IL, United States
Ptm009Sc2Dc060N = Panel Mnt Nanonics - Te Connectivity
97X5786
Ptm009Sc2Dc060N = Panel Mnt Nanonics - Te Connectivity 97X5786
PTM009SC2DC060N = PANEL MNT

PTM009SC2DC060N = PANEL MNT

Supplier's Site
Ptm009Sc2Dc060N = Panel Mnt Amp - Te Connectivity - 41AJ3199 - Newark, An Avnet Company
Chicago, IL, United States
Ptm009Sc2Dc060N = Panel Mnt Amp - Te Connectivity
41AJ3199
Ptm009Sc2Dc060N = Panel Mnt Amp - Te Connectivity 41AJ3199
PTM009SC2DC060N = PANEL MNT

PTM009SC2DC060N = PANEL MNT

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1589050-7 1589050-7 97X5786 41AJ3199
Product Name Microminiature & Nanominiature D Connectors D-Sub Connectors Ptm009Sc2Dc060N = Panel Mnt Nanonics - Te Connectivity Ptm009Sc2Dc060N = Panel Mnt Amp - Te Connectivity
Connector Type Micro Connector and Nano Connector D-Sub Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Backshells - 1-2308342-3 - TE Connectivity
Specs
Geometry 180, 45
View Details
2 suppliers
Microminiature & Nanominiature D Connectors - 1-1532264-2 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector
View Details
Microminiature & Nanominiature D Connectors - 1-1589472-6 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Termination Preterminated Flying Leads
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers