TE Connectivity Contacts 1586841-2

Description
VAL-U-LOK SKT 16AWG BR AU LP
Request a Quote Datasheet
Description
VAL-U-LOK SKT 16AWG BR AU LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 1586841-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1586841-2
Contacts 1586841-2
VAL-U-LOK SKT 16AWG BR AU LP

VAL-U-LOK SKT 16AWG BR AU LP

Buy Now
Rectangular Connector Contacts - 1586841-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
1586841-2-ND
Rectangular Connector Contacts 1586841-2-ND
Socket Contact Gold 16 AWG Crimp

Socket Contact Gold 16 AWG Crimp

Buy Now Datasheet
Val-U-Lok Skt 16Awg Br Au Lp Te Connectivity - 21R4355 - Newark, An Avnet Company
Chicago, IL, United States
Val-U-Lok Skt 16Awg Br Au Lp Te Connectivity
21R4355
Val-U-Lok Skt 16Awg Br Au Lp Te Connectivity 21R4355
VAL-U-LOK SKT 16AWG BR AU LP

VAL-U-LOK SKT 16AWG BR AU LP

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1586841-2 1586841-2-ND 21R4355
Product Name Contacts Rectangular Connector Contacts Val-U-Lok Skt 16Awg Br Au Lp Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Bulkhead Jack - 190928 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
PCB Connectors - NC2-FL2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details