TE Connectivity Contacts 1586841-1

Description
VAL-U-LOK SKT 16AWG BR SN LP
Request a Quote Datasheet
Description
VAL-U-LOK SKT 16AWG BR SN LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 1586841-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1586841-1
Contacts 1586841-1
VAL-U-LOK SKT 16AWG BR SN LP

VAL-U-LOK SKT 16AWG BR SN LP

Buy Now
Swedesboro, NJ, United States
Contacts
1586841-1
Contacts 1586841-1
Contacts

Contacts

Buy Now
Rectangular Connector Contacts - 1586841-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
1586841-1-ND
Rectangular Connector Contacts 1586841-1-ND
Socket Contact Tin 16 AWG Crimp

Socket Contact Tin 16 AWG Crimp

Buy Now Datasheet
Contact, Socket, Crimp, 16Awg; Product Range Te Connectivity - 69AH4314 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 16Awg; Product Range Te Connectivity
69AH4314
Contact, Socket, Crimp, 16Awg; Product Range Te Connectivity 69AH4314
CONTACT, SOCKET, CRIMP, 16AWG; Product Range:VAL-U-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:-; Contact Material:Brass RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 16AWG; Product Range:VAL-U-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1586841-1 1586841-1-ND 69AH4314
Product Name Contacts Rectangular Connector Contacts Contact, Socket, Crimp, 16Awg; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details