TE Connectivity Standard Rectangular Connectors 1586586-8

Description
Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Retention Within Housing : With Contact Type : Pin PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ] Connector Height : 14.1 MM  [.555 INCH ] PCB Thickness (Recommended) : 1.78 MM  [.7 INCH ] Product Length : 23.4 MM  [.921 INCH ] Product Width : 15 MM  [.591 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Wire Size (MMSQ) : .12 - 1.4 Wire Size (AWG) : 26 - 16 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.19 MM  [.165 INCH ] Housing Color : Natural Housing Material : Nylon GF Identification Marking Circuit Identification Feature : With Industry Standards Agency/Standard : UL, CSA Approved Standards : UL E28476 CSA Rating : 208567 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Retention Within Housing : With Contact Type : Pin PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ] Connector Height : 14.1 MM  [.555 INCH ] PCB Thickness (Recommended) : 1.78 MM  [.7 INCH ] Product Length : 23.4 MM  [.921 INCH ] Product Width : 15 MM  [.591 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Wire Size (MMSQ) : .12 - 1.4 Wire Size (AWG) : 26 - 16 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.19 MM  [.165 INCH ] Housing Color : Natural Housing Material : Nylon GF Identification Marking Circuit Identification Feature : With Industry Standards Agency/Standard : UL, CSA Approved Standards : UL E28476 CSA Rating : 208567 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - 1586586-8 - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
1586586-8
Standard Rectangular Connectors 1586586-8
Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Retention Within Housing : With Contact Type : Pin PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ] Connector Height : 14.1 MM  [.555 INCH ] PCB Thickness (Recommended) : 1.78 MM  [.7 INCH ] Product Length : 23.4 MM  [.921 INCH ] Product Width : 15 MM  [.591 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Wire Size (MMSQ) : .12 - 1.4 Wire Size (AWG) : 26 - 16 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.19 MM  [.165 INCH ] Housing Color : Natural Housing Material : Nylon GF Identification Marking Circuit Identification Feature : With Industry Standards Agency/Standard : UL, CSA Approved Standards : UL E28476 CSA Rating : 208567 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 8
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 9
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin
  • Contact Retention Within Housing : With
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ]
  • Connector Height : 14.1 MM  [.555 INCH ]
  • PCB Thickness (Recommended) : 1.78 MM  [.7 INCH ]
  • Product Length : 23.4 MM  [.921 INCH ]
  • Product Width : 15 MM  [.591 INCH ]
  • Row-to-Row Spacing : 4.2 MM  [.165 INCH ]
  • Wire Size (MMSQ) : .12 - 1.4
  • Wire Size (AWG) : 26 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 4.19 MM  [.165 INCH ]
  • Housing Color : Natural
  • Housing Material : Nylon GF

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • Agency/Standard : UL, CSA
  • Approved Standards : UL E28476
  • CSA Rating : 208567
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Latch
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Tray, Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Insertion Force Type : Normal
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
8P Val-U-Lok Bmi Vrt Hdr V2 Amp - Te Connectivity - 40P8761 - Newark, An Avnet Company
Chicago, IL, United States
8P Val-U-Lok Bmi Vrt Hdr V2 Amp - Te Connectivity
40P8761
8P Val-U-Lok Bmi Vrt Hdr V2 Amp - Te Connectivity 40P8761
8P VAL-U-LOK BMI VRT HDR V2

8P VAL-U-LOK BMI VRT HDR V2

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1586586-8 40P8761
Product Name Standard Rectangular Connectors 8P Val-U-Lok Bmi Vrt Hdr V2 Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 104911-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Headers, Male Pins - A114697-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Headers, Male Pins - A0103-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers