TE Connectivity Contacts 1586315-3

Description
VAL-U-LOK SKT PHBZ SN 24-18 LP
Request a Quote Datasheet
Description
VAL-U-LOK SKT PHBZ SN 24-18 LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 1586315-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1586315-3
Contacts 1586315-3
VAL-U-LOK SKT PHBZ SN 24-18 LP

VAL-U-LOK SKT PHBZ SN 24-18 LP

Buy Now
Swedesboro, NJ, United States
Contacts
1586315-3
Contacts 1586315-3
VAL-U-LOK - Terminals

VAL-U-LOK - Terminals

Buy Now
Rectangular Connector Contacts - A30644-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A30644-ND
Rectangular Connector Contacts A30644-ND
Socket Contact Tin 18-24 AWG Crimp Stamped

Socket Contact Tin 18-24 AWG Crimp Stamped

Buy Now Datasheet
Singapore, Singapore
9A 600V Electronic Connector
332-1586315-3
9A 600V Electronic Connector 332-1586315-3
Female Socket Crimp Connector, 9A, 600V, 22-18AWG, Tin Plated Bronze Product overview: 1586315-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1586315-3 can be used for catalog matching and distributor lookup.

Female Socket Crimp Connector, 9A, 600V, 22-18AWG, Tin Plated Bronze Product overview: 1586315-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1586315-3 can be used for catalog matching and distributor lookup.

Supplier's Site
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 40P2673 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
40P2673
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 40P2673
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:VAL-U-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:VAL-U-LOK Series RoHS Compliant: Yes

CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:VAL-U-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:VAL-U-LOK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1586315-3 1586315-3 A30644-ND 332-1586315-3 40P2673
Product Name Contacts Contacts Rectangular Connector Contacts 9A 600V Electronic Connector Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
Termination VAL-U-LOK Crimp Crimp
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 22 AWG ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/ATUM Strain Relief (fits Amphenol (RJF) ruggedized backshell) - 110361 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Cable Connectors - NCK-MG-A400-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details