TE Connectivity Contacts 1586315-2

Description
VAL-U-LOK SKT BR AU 24-18 LP
Request a Quote Datasheet
Description
VAL-U-LOK SKT BR AU 24-18 LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 1586315-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1586315-2
Contacts 1586315-2
VAL-U-LOK SKT BR AU 24-18 LP

VAL-U-LOK SKT BR AU 24-18 LP

Buy Now
Swedesboro, NJ, United States
Contacts
1586315-2
Contacts 1586315-2
VAL-U-LOK - Terminals

VAL-U-LOK - Terminals

Buy Now
Rectangular Connector Contacts - A30643-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A30643-ND
Rectangular Connector Contacts A30643-ND
Socket Contact Gold 18-24 AWG Crimp Stamped

Socket Contact Gold 18-24 AWG Crimp Stamped

Buy Now Datasheet
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 62M9100 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
62M9100
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 62M9100
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:VAL-U-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:VAL-U-LOK Series RoHS Compliant: Yes

CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:VAL-U-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:VAL-U-LOK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1586315-2 1586315-2 A30643-ND 62M9100
Product Name Contacts Contacts Rectangular Connector Contacts Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
Termination VAL-U-LOK Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-G800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
3 suppliers