TE Connectivity ™ Relays - Power Relays, Over 2 Amps 15821C200

Description
Win Source Part Number: 1314850-15821C200 Category: Relays>Power Relays, Over 2 Amps Package: Bulk Relay Type: General Purpose Coil Type: Non Latching ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: 15821C200
Request a Quote
Description
Win Source Part Number: 1314850-15821C200 Category: Relays>Power Relays, Over 2 Amps Package: Bulk Relay Type: General Purpose Coil Type: Non Latching ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: 15821C200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1314850-15821C200 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1314850-15821C200
Relays - Power Relays, Over 2 Amps 1314850-15821C200
Win Source Part Number: 1314850-15821C200 Category: Relays>Power Relays, Over 2 Amps Package: Bulk Relay Type: General Purpose Coil Type: Non Latching ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: 15821C200

Win Source Part Number: 1314850-15821C200
Category: Relays>Power Relays, Over 2 Amps
Package: Bulk
Relay Type: General Purpose
Coil Type: Non Latching
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: 15821C200

Buy Now
Relay/Socket - 33994093 - Radwell International
Willingboro, NJ, United States
Relay/Socket
33994093
Relay/Socket 33994093
POWER RELAY, GENERAL PURPOSE, 10 AMP, 24 VDC, 28 VDC/120 VAC, 8 PIN. FREE 2 YEAR RADWELL WARRANTY

POWER RELAY, GENERAL PURPOSE, 10 AMP, 24 VDC, 28 VDC/120 VAC, 8 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
15821C200
Relays - Power Relays, Over 2 Amps 15821C200
RELAY GEN PURP

RELAY GEN PURP

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 1314850-15821C200 33994093 15821C200
Product Name Relays - Power Relays, Over 2 Amps Relay/Socket Relays - Power Relays, Over 2 Amps
Mounting PCBoard Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Relay, Dpdt, 24Vdc, 10A, Plug In; Relay Type Finder - 31M6689 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Electromechanical Relays & Contactors - 1-1617829-1 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 115 volts
View Details
2 suppliers
400A High Voltage Direct Current Relay - CHEV-H400 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Power Relays - 2436563P - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 24 volts
View Details
3 suppliers