TE Connectivity Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Cii Te Connectivity 158-12C200

Description
RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:-; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect; Carry Current:10A RoHS Compliant: Yes
Description
RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:-; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect; Carry Current:10A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Cii Te Connectivity - 20M7066 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Cii Te Connectivity
20M7066
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Cii Te Connectivity 20M7066
RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:-; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect; Carry Current:10A RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:-; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect; Carry Current:10A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 20M7066
Product Name Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Cii Te Connectivity
Features Latching
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Throw Double Throw
AC Coil Voltage 230 volts
Mounting Socket or Plug-in Style; Socketable
View Details
Power Relays - FTR-F1 R - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
50A/70A AC Relay - CHAR1 Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details