TE Connectivity Power Relay; Contact Configuration Cii Te Connectivity 157-33T300

Description
Power Relay; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:15A; Product Range:157 Series; Relay Mounting:Flange; Coil Type:AC; Contact Voltage VAC:277V; Relay Terminals:Quick Connect; Contact Voltage VDC:28V RoHS Compliant: Yes
Description
Power Relay; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:15A; Product Range:157 Series; Relay Mounting:Flange; Coil Type:AC; Contact Voltage VAC:277V; Relay Terminals:Quick Connect; Contact Voltage VDC:28V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Relay; Contact Configuration Cii Te Connectivity - 50F7607 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay; Contact Configuration Cii Te Connectivity
50F7607
Power Relay; Contact Configuration Cii Te Connectivity 50F7607
Power Relay; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:15A; Product Range:157 Series; Relay Mounting:Flange; Coil Type:AC; Contact Voltage VAC:277V; Relay Terminals:Quick Connect; Contact Voltage VDC:28V RoHS Compliant: Yes

Power Relay; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:15A; Product Range:157 Series; Relay Mounting:Flange; Coil Type:AC; Contact Voltage VAC:277V; Relay Terminals:Quick Connect; Contact Voltage VDC:28V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 50F7607
Product Name Power Relay; Contact Configuration Cii Te Connectivity
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products