The 157-23Q200 is a general purpose industrial relay with a 3PDT contact configuration and a 10 A contact current rating. It operates on a 24 VAC coil with a nominal coil power of 2.00 VA and a coil resistance of 72 Ω. The relay uses a monostable magnetic system without latching or coil suppression diode. It features silver cadmium oxide contacts, a flanged dust cover enclosure, and a socket mounting style with solder or .187 quick-connect plug-in termination. The product is not reviewed for RoHS/ELV compliance or lead-free solder processes and is not recommended for new designs.
RELAY, 3PDT, 277VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:157 Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:277VAC; Coil Resistance:72ohm RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 33F1475 |
| Product Name | Relay, 3Pdt, 277Vac, 28Vdc, 10A; Contact Configuration Cii Te Connectivity |
| Features | Latching |