TE Connectivity Relay, 3Pdt, 277Vac, 28Vdc, 10A; Contact Configuration Cii Te Connectivity 157-23C200

Description
RELAY, 3PDT, 277VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:157 Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:277VAC; Coil Resistance:470ohmRoH S Compliant: Yes
Datasheet
Description
RELAY, 3PDT, 277VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:157 Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:277VAC; Coil Resistance:470ohmRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 3Pdt, 277Vac, 28Vdc, 10A; Contact Configuration Cii Te Connectivity - 20M9232 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 277Vac, 28Vdc, 10A; Contact Configuration Cii Te Connectivity
20M9232
Relay, 3Pdt, 277Vac, 28Vdc, 10A; Contact Configuration Cii Te Connectivity 20M9232
RELAY, 3PDT, 277VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:157 Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:277VAC; Coil Resistance:470ohmRoH S Compliant: Yes

RELAY, 3PDT, 277VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:157 Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:277VAC; Coil Resistance:470ohmRoHS Compliant: Yes

Supplier's Site Datasheet
Relay, 3Pdt, 277Vac, 28Vdc, 10A; Contact Configuration Cii Te Connectivity - 28AC7298 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 277Vac, 28Vdc, 10A; Contact Configuration Cii Te Connectivity
28AC7298
Relay, 3Pdt, 277Vac, 28Vdc, 10A; Contact Configuration Cii Te Connectivity 28AC7298
RELAY, 3PDT, 277VAC, 28VDC, 10A; CONTACT CONFIGURATION:3PDT; COIL VOLTAGE:24VDC; CONTACT CURRENT:10A; PRODUCT RANGE:157 SERIES; RELAY MOUNTING:SOCKET; COIL TYPE:LATCHING SINGLE COIL; CONTACT VOLTAGE VAC:277VAC; COIL RESISTANCE:470OHM

RELAY, 3PDT, 277VAC, 28VDC, 10A; CONTACT CONFIGURATION:3PDT; COIL VOLTAGE:24VDC; CONTACT CURRENT:10A; PRODUCT RANGE:157 SERIES; RELAY MOUNTING:SOCKET; COIL TYPE:LATCHING SINGLE COIL; CONTACT VOLTAGE VAC:277VAC; COIL RESISTANCE:470OHM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays
Product Number 20M9232 28AC7298
Product Name Relay, 3Pdt, 277Vac, 28Vdc, 10A; Contact Configuration Cii Te Connectivity Relay, 3Pdt, 277Vac, 28Vdc, 10A; Contact Configuration Cii Te Connectivity
Features Latching
Throw Double Throw Double Throw
DC Coil Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFB310KN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
50A Miniature Power Latching Relay - CHID series - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details