The Type 157 relay is a chassis-mounted, general-purpose power relay designed for motor control applications up to 600 VAC, with UL and CSA recognition as a motor controller. The 157-23B200 variant features a 3-pole double-throw contact configuration, a 12 VDC coil, and silver cadmium oxide contacts rated for 10 A at 28 VDC or 277 VAC. It uses solder/plug-in/.187 quick-connect terminals and is enclosed in a plain cover. The relay provides 3/16 inch through-air and 3/8 inch over-surface insulation spacing, with a temperature rise of 45°C at rated load and an electrical life of 100,000 operations at rated load. It weighs 64 grams in open configuration and 84 grams enclosed, and meets UL Standard 508 for industrial control equipment.
RELAY, 3PDT, 277VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:157 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 20M7062 |
| Product Name | Relay, 3Pdt, 277Vac, 28Vdc, 10A; Contact Configuration Cii Te Connectivity |
| Features | Latching |