TE Connectivity Power Cable Assemblies 1566279-1

Description
Body Features Cable Exit Angle : 180° Equalized : No Power Cable Assembly Color : None Configuration Features Keyed : No LVDC Grid Interconnect : No Number of Ports : 1 Number of Positions : 15 to 4 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : 2.1 MM  [.082 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Housing Features 电力电缆组件外壳材料 : Nylon 66 Power Cable Assembly Housing Color : White Industry Standards Flammability Rating : UL 1007 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .15 M  [.49 FT ] Packaging Features Packaging Method : Carton Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : SATA Connector Power Cable Assembly Connector Type (End B) : Power Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : Serial ATA (SATA) Product Designation : Patch Cord Product Type : Cable Assembly Sealed : No Strain Relief : Without Usage Conditions Operating Temperature Range (DEGF) : 176
Request a Quote
Description
Body Features Cable Exit Angle : 180° Equalized : No Power Cable Assembly Color : None Configuration Features Keyed : No LVDC Grid Interconnect : No Number of Ports : 1 Number of Positions : 15 to 4 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : 2.1 MM  [.082 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Housing Features 电力电缆组件外壳材料 : Nylon 66 Power Cable Assembly Housing Color : White Industry Standards Flammability Rating : UL 1007 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .15 M  [.49 FT ] Packaging Features Packaging Method : Carton Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : SATA Connector Power Cable Assembly Connector Type (End B) : Power Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : Serial ATA (SATA) Product Designation : Patch Cord Product Type : Cable Assembly Sealed : No Strain Relief : Without Usage Conditions Operating Temperature Range (DEGF) : 176
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 1566279-1 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
1566279-1
Power Cable Assemblies 1566279-1
Body Features Cable Exit Angle : 180° Equalized : No Power Cable Assembly Color : None Configuration Features Keyed : No LVDC Grid Interconnect : No Number of Ports : 1 Number of Positions : 15 to 4 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : 2.1 MM  [.082 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Housing Features 电力电缆组件外壳材料 : Nylon 66 Power Cable Assembly Housing Color : White Industry Standards Flammability Rating : UL 1007 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .15 M  [.49 FT ] Packaging Features Packaging Method : Carton Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : SATA Connector Power Cable Assembly Connector Type (End B) : Power Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : Serial ATA (SATA) Product Designation : Patch Cord Product Type : Cable Assembly Sealed : No Strain Relief : Without Usage Conditions Operating Temperature Range (DEGF) : 176

Body Features


  • Cable Exit Angle : 180°
  • Equalized : No
  • Power Cable Assembly Color : None

Configuration Features


  • Keyed : No
  • LVDC Grid Interconnect : No
  • Number of Ports : 1
  • Number of Positions : 15 to 4
  • Number of Power Positions : 0
  • Power Cable Assembly Configuration : Double-Ended

Dimensions


  • Power Cable Assembly Overall Outside Cable Diameter : 2.1 MM  [.082 INCH ]
  • Wire Size (MMSQ) : .823
  • Wire Size (AWG) : 18

Housing Features


  • 电力电缆组件外壳材料 : Nylon 66
  • Power Cable Assembly Housing Color : White

Industry Standards


  • Flammability Rating : UL 1007
  • IEEE 1394 : No

Other


  • CLOUDSPLITTER : No
  • Cable Assembly Length : .15 M  [.49 FT ]

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Cable Assembly Category : Industry Standard
  • Power Cable Assembly Connector Type (End A) : SATA Connector
  • Power Cable Assembly Connector Type (End B) : Power Connector
  • Power Cable Assembly Shielded : No
  • Power Cable Assembly Type : Serial ATA (SATA)
  • Product Designation : Patch Cord
  • Product Type : Cable Assembly
  • Sealed : No
  • Strain Relief : Without

Usage Conditions


  • Operating Temperature Range (DEGF) : 176
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 1566279-1
Product Name Power Cable Assemblies
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Multicore Cable - 096281-000 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Silver-Coated Copper
View Details
2 suppliers