TE Connectivity Battery Contact, Copper Alloy, Tht; Battery Sizes Accepted Amp Te Connectivity 1565986-1

Description
BATTERY CONTACT, COPPER ALLOY, THT; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Copper Alloy; Contact Plating:Tin over Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes
Description
BATTERY CONTACT, COPPER ALLOY, THT; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Copper Alloy; Contact Plating:Tin over Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Battery Contact, Copper Alloy, Tht; Battery Sizes Accepted Amp Te Connectivity - 69AH9855 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, Copper Alloy, Tht; Battery Sizes Accepted Amp Te Connectivity
69AH9855
Battery Contact, Copper Alloy, Tht; Battery Sizes Accepted Amp Te Connectivity 69AH9855
BATTERY CONTACT, COPPER ALLOY, THT; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Copper Alloy; Contact Plating:Tin over Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

BATTERY CONTACT, COPPER ALLOY, THT; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Copper Alloy; Contact Plating:Tin over Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 69AH9855
Product Name Battery Contact, Copper Alloy, Tht; Battery Sizes Accepted Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0462-005-2031 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Nickel-cobalt-manganese Cathode Material, High Nickel Content(Ni0.9Co0.05Mn0,05) - BMLC-KJ008 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 4.72E-4 inch (0.0120 mm)
View Details