TE Connectivity Memory / Card Type Amp - Te Connectivity 1565917-4.

Description
Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:200Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:1565917 Series; Connector Type:SODIMM Socket RoHS Compliant: Yes
Description
Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:200Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:1565917 Series; Connector Type:SODIMM Socket RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Memory / Card Type Amp - Te Connectivity - 28AC7297 - Newark, An Avnet Company
Chicago, IL, United States
Memory / Card Type Amp - Te Connectivity
28AC7297
Memory / Card Type Amp - Te Connectivity 28AC7297
Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:200Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:1565917 Series; Connector Type:SODIMM Socket RoHS Compliant: Yes

Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:200Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:1565917 Series; Connector Type:SODIMM Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7297
Product Name Memory / Card Type Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Free Hanging, Panel Mount - 2330-E12575-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details