The 7809A2 is a calibration-grade coaxial adapter with an NMD1.85mm female connector on one end and a 1.85mm male connector on the other, designed for use with Keysight PNA series VNAs. It operates from DC to 67 GHz, with a maximum VSWR of 1.20 between 40.0 and 67.0 GHz. The adapter has an insertion length of 0.993 inches (2.52 cm) and complies with IEEE Standard 287 for instrument-grade GPC1.85 connectors. Its ruggedized construction ensures long-term reliability and protects sensitive VNA test ports from wear.
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 7809A2 |
| Product Name | Coaxial Adapters |
| Gender | Male / Plug; Female / Jack |