TE Connectivity Automotive Conn Housing, Plug, 12Pos; Product Range Amp Te Connectivity 1565894-1

Description
AUTOMOTIVE CONN HOUSING, PLUG, 12POS; Product Range:TH 025 Series; Gender:Plug; No. of Positions:12Position s; For Use With:AMP TH 025 Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, PLUG, 12POS; Product Range:TH 025 Series; Gender:Plug; No. of Positions:12Position s; For Use With:AMP TH 025 Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 12Pos; Product Range Amp Te Connectivity - 17AH9865 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 12Pos; Product Range Amp Te Connectivity
17AH9865
Automotive Conn Housing, Plug, 12Pos; Product Range Amp Te Connectivity 17AH9865
AUTOMOTIVE CONN HOUSING, PLUG, 12POS; Product Range:TH 025 Series; Gender:Plug; No. of Positions:12Position s; For Use With:AMP TH 025 Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:- RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 12POS; Product Range:TH 025 Series; Gender:Plug; No. of Positions:12Positions; For Use With:AMP TH 025 Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9865
Product Name Automotive Conn Housing, Plug, 12Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 305 mm (12.01 inch)
Bearing Bore / Ring O.D. 11.02 inch (280 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details