TE Connectivity SMD Electronic Connector 1565357-5

Description
60 Pos 0.5mm Pitch Shrouded Header, 6mm Stack, SMD, Gold Product overview: 1565357-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1565357-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60 Pos 0.5mm Pitch Shrouded Header, 6mm Stack, SMD, Gold Product overview: 1565357-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1565357-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
316-1565357-5
SMD Electronic Connector 316-1565357-5
60 Pos 0.5mm Pitch Shrouded Header, 6mm Stack, SMD, Gold Product overview: 1565357-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1565357-5 can be used for catalog matching and distributor lookup.

60 Pos 0.5mm Pitch Shrouded Header, 6mm Stack, SMD, Gold Product overview: 1565357-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1565357-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A110995TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A110995TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A110995TR-ND
60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Rectangular Connectors - 1565357-5 - 848558-1565357-5 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1565357-5
848558-1565357-5
Rectangular Connectors - 1565357-5 848558-1565357-5
Manufacturer: TE Connectivity Win Source Part Number: 848558-1565357-5 Series: Fine Mate Features: Position Connector Package: Reel - TR Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: A110995TR, 2266-1565357-5, A110995CT, 010-5581-00, -1565357-5-SI, -010-5581-00-SI-ND, 1565357-5-ND, -010-5581-00-SI

Manufacturer: TE Connectivity
Win Source Part Number: 848558-1565357-5
Series: Fine Mate
Features: Position Connector
Package: Reel - TR
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: A110995TR, 2266-1565357-5, A110995CT, 010-5581-00, -1565357-5-SI, -010-5581-00-SI-ND, 1565357-5-ND, -010-5581-00-SI

Buy Now Datasheet
On Taping(Emboss) 0.5Mm Pitch B-To-B Con Amp - Te Connectivity - 17R4011 - Newark, An Avnet Company
Chicago, IL, United States
On Taping(Emboss) 0.5Mm Pitch B-To-B Con Amp - Te Connectivity
17R4011
On Taping(Emboss) 0.5Mm Pitch B-To-B Con Amp - Te Connectivity 17R4011
ON TAPING(EMBOSS) 0.5MM PITCH B-TO-B CON

ON TAPING(EMBOSS) 0.5MM PITCH B-TO-B CON

Supplier's Site
On Taping(Emboss) 0.5Mm Pitch Amp - Te Connectivity - 41AJ3095 - Newark, An Avnet Company
Chicago, IL, United States
On Taping(Emboss) 0.5Mm Pitch Amp - Te Connectivity
41AJ3095
On Taping(Emboss) 0.5Mm Pitch Amp - Te Connectivity 41AJ3095
ON TAPING(EMBOSS) 0.5MM PITCH

ON TAPING(EMBOSS) 0.5MM PITCH

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1565357-5
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1565357-5
CONN RCPT 60POS SMD GOLD

CONN RCPT 60POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-1565357-5 A110995TR-ND 848558-1565357-5 17R4011 1565357-5
Product Name SMD Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Rectangular Connectors - 1565357-5 On Taping(Emboss) 0.5Mm Pitch B-To-B Con Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination SMD/SMT
Category Board to Board Connector
Connector Type Receptacle, Center Strip Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1208-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCB Headers - 1224773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-C-28748 and MIL-STD-202-301
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details