RCPT HOUSING, 2POS, NYLON 6/6; Product Range:Grace Inertia Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:3.5mm; For Use With:AMP 1565089-1 & 1612335-1 Pin Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 38AC2897 |
| Product Name | Rcpt Housing, 2Pos, Nylon 6/6; Product Range Te Connectivity |