TE Connectivity Connector, Housing, Pin & Socket, Tab, 2 Position, 3.5Mm; Product Range Te Connectivity 1563190-1

Description
CONNECTOR, HOUSING, PIN & SOCKET, TAB, 2 POSITION, 3.5MM; Product Range:Timer Connector System; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:3.5mm; For Use With:Micro Timer 2 Type A Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, PIN & SOCKET, TAB, 2 POSITION, 3.5MM; Product Range:Timer Connector System; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:3.5mm; For Use With:Micro Timer 2 Type A Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Pin & Socket, Tab, 2 Position, 3.5Mm; Product Range Te Connectivity - 05W5261 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Pin & Socket, Tab, 2 Position, 3.5Mm; Product Range Te Connectivity
05W5261
Connector, Housing, Pin & Socket, Tab, 2 Position, 3.5Mm; Product Range Te Connectivity 05W5261
CONNECTOR, HOUSING, PIN & SOCKET, TAB, 2 POSITION, 3.5MM; Product Range:Timer Connector System; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:3.5mm; For Use With:Micro Timer 2 Type A Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, PIN & SOCKET, TAB, 2 POSITION, 3.5MM; Product Range:Timer Connector System; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:3.5mm; For Use With:Micro Timer 2 Type A Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 05W5261
Product Name Connector, Housing, Pin & Socket, Tab, 2 Position, 3.5Mm; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details