TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1563125-1

Description
Win Source Part Number: 1363699-1563125-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: MCON Package: Box Product Status: Active Features: Terminal Position Lock (TPA) Base Product Number: 1563125 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Receptacle Contact Type: Tab Number of Positions: 10 Fastening Type: Locking Ramp
Request a Quote Datasheet
Description
Win Source Part Number: 1363699-1563125-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: MCON Package: Box Product Status: Active Features: Terminal Position Lock (TPA) Base Product Number: 1563125 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Receptacle Contact Type: Tab Number of Positions: 10 Fastening Type: Locking Ramp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1363699-1563125-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1363699-1563125-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1363699-1563125-1
Win Source Part Number: 1363699-1563125-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: MCON Package: Box Product Status: Active Features: Terminal Position Lock (TPA) Base Product Number: 1563125 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Receptacle Contact Type: Tab Number of Positions: 10 Fastening Type: Locking Ramp

Win Source Part Number: 1363699-1563125-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: MCON
Package: Box
Product Status: Active
Features: Terminal Position Lock (TPA)
Base Product Number: 1563125
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Receptacle
Contact Type: Tab
Number of Positions: 10
Fastening Type: Locking Ramp

Buy Now Datasheet
Rectangular Connector Housings - 1563125-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1563125-1-ND
Rectangular Connector Housings 1563125-1-ND
Rectangular Connectors - Housings

Rectangular Connectors - Housings

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1563125-1
Electronic Connector 340-1563125-1
10 Pos PBT Signal Connector, Male, Straight, Cable Mount Product overview: 1563125-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1563125-1 can be used for catalog matching and distributor lookup.

10 Pos PBT Signal Connector, Male, Straight, Cable Mount Product overview: 1563125-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1563125-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1363699-1563125-1 1563125-1-ND 340-1563125-1
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details