TE Connectivity Electromechanical Relays & Contactors 1558667-7

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 18 G  [.635 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form B SPST-NC Contact Number of Poles : 1 Contact Features Contact Material : AgSnO Dimensions Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 21.5 MM  [.846 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .9 Coil Resistance (OHM) : 640 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 20 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 480 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Locating Post Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Carton & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 18 G  [.635 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form B SPST-NC Contact Number of Poles : 1 Contact Features Contact Material : AgSnO Dimensions Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 21.5 MM  [.846 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .9 Coil Resistance (OHM) : 640 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 20 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 480 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Locating Post Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Carton & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Relay, SPST-NC, 20A, 250VAC, THT from the T9G series is designed for general-purpose applications. It features a contact configuration of one normally closed (NC) contact and is rated for a maximum switching voltage of 250VAC and a current of 20A. The relay operates with a coil voltage of 24VDC and has a mechanical endurance of 10 million operations. It meets UL 508 and IEC 61810-1 standards, ensuring reliability and safety in various applications, including HVAC and industrial controls. The relay is RoHS compliant and offers a dielectric withstand voltage of 4kV between the coil and contacts, making it suitable for demanding environments. The product is available in a through-hole mounting configuration, facilitating easy integration into PCB designs.

Datasheet Summary
Powered by GS/AI

The Power Relay, SPST-NC, 20A, 250VAC, THT from the T9G series is designed for general-purpose applications. It features a contact configuration of one normally closed (NC) contact and is rated for a maximum switching voltage of 250VAC and a current of 20A. The relay operates with a coil voltage of 24VDC and has a mechanical endurance of 10 million operations. It meets UL 508 and IEC 61810-1 standards, ensuring reliability and safety in various applications, including HVAC and industrial controls. The relay is RoHS compliant and offers a dielectric withstand voltage of 4kV between the coil and contacts, making it suitable for demanding environments. The product is available in a through-hole mounting configuration, facilitating easy integration into PCB designs.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1558667-7 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1558667-7
Electromechanical Relays & Contactors 1558667-7
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 18 G  [.635 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form B SPST-NC Contact Number of Poles : 1 Contact Features Contact Material : AgSnO Dimensions Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 21.5 MM  [.846 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .9 Coil Resistance (OHM) : 640 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 20 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 480 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Locating Post Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Carton & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 18 G  [.635 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 1 Form B SPST-NC
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgSnO

Dimensions


  • Product Height : 15.7 MM  [.618 INCH ]
  • Product Length : 29 MM  [1.141 INCH ]
  • Product Width : 21.5 MM  [.846 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .9
  • Coil Resistance (OHM) : 640
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 20
  • Contact Switching Load (Min) : 100mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 480
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500

Mechanical Attachment


  • Product Mount Type : Board Mount
  • Product Mounting Feature Type : Locating Post

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : >.6 - ≤1
  • Contact Current Class (AMP) : >16 - ≤25
  • Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]

Packaging Features


  • Packaging Method : Carton & Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Relays - 1558667-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
T9GS2L14-24

T9GS2L14-24

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Power Relay, Spst-Nc, 20A, 250Vac, Tht; Contact Configuration Potter&brumfield Te Connectivity - 65AC6487 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-Nc, 20A, 250Vac, Tht; Contact Configuration Potter&brumfield Te Connectivity
65AC6487
Power Relay, Spst-Nc, 20A, 250Vac, Tht; Contact Configuration Potter&brumfield Te Connectivity 65AC6487
POWER RELAY, SPST-NC, 20A, 250VAC, THT; Contact Configuration:SPST-N C; Coil Voltage:24VDC; Contact Current:20A; Product Range:T9G Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

POWER RELAY, SPST-NC, 20A, 250VAC, THT; Contact Configuration:SPST-NC; Coil Voltage:24VDC; Contact Current:20A; Product Range:T9G Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1558667-7 1558667-7 65AC6487
Product Name Electromechanical Relays & Contactors Relays Power Relay, Spst-Nc, 20A, 250Vac, Tht; Contact Configuration Potter&brumfield Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 221 F (-40 to 105 C)
AC Voltage 480 volts
DC Power 0.9000 watts
DC Coil Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - PB2339-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Signal Relays - 1-1393793-9 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Relays - Power Relays, Over 2 Amps - 1393223-9 - Acme Chip Technology Co., Limited
Specs
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 12 volts
View Details
2 suppliers