TE Connectivity ™ RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets 1551573-5

Description
Win Source Part Number: 976521-1551573-5 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger, Pre-Loaded Package: Tape & Reel Length: 0.128" (3.26mm) Standard Package: 5,400 Height: 0.085" (2.15mm) Material: Stainless Steel Plating: Gold Plating - Thickness: 19.69µin (0.50µm) Attachment Method: Solder Width: 0.045" (1.15mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A104054CT,15515735,A 104054TR,A104054DKR, -1551573-5-SI Base Product Number: 155157
Request a Quote Datasheet
Description
Win Source Part Number: 976521-1551573-5 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger, Pre-Loaded Package: Tape & Reel Length: 0.128" (3.26mm) Standard Package: 5,400 Height: 0.085" (2.15mm) Material: Stainless Steel Plating: Gold Plating - Thickness: 19.69µin (0.50µm) Attachment Method: Solder Width: 0.045" (1.15mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A104054CT,15515735,A 104054TR,A104054DKR, -1551573-5-SI Base Product Number: 155157
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets - 976521-1551573-5 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets
976521-1551573-5
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets 976521-1551573-5
Win Source Part Number: 976521-1551573-5 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger, Pre-Loaded Package: Tape & Reel Length: 0.128" (3.26mm) Standard Package: 5,400 Height: 0.085" (2.15mm) Material: Stainless Steel Plating: Gold Plating - Thickness: 19.69µin (0.50µm) Attachment Method: Solder Width: 0.045" (1.15mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A104054CT,15515735,A 104054TR,A104054DKR, -1551573-5-SI Base Product Number: 155157

Win Source Part Number: 976521-1551573-5
Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets
Type: Shield Finger, Pre-Loaded
Package: Tape & Reel
Length: 0.128" (3.26mm)
Standard Package: 5,400
Height: 0.085" (2.15mm)
Material: Stainless Steel
Plating: Gold
Plating - Thickness: 19.69µin (0.50µm)
Attachment Method: Solder
Width: 0.045" (1.15mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A104054CT,15515735,A104054TR,A104054DKR,-1551573-5-SI
Base Product Number: 155157

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 976521-1551573-5
Product Name RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets
Unlock Full Specs
to access all available technical data

Similar Products

AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details