TE Connectivity Media Isolated Pressure Sensors 154N-005A-R

Description
Configuration Features Electrical Connection : Ribbon Cable Dimensions Product Diameter : 18.97 MM  [.746 INCH ] Product Height : 13.8 MM  [.54 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 5 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ] Pressure (BAR) : .344
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Ribbon Cable Dimensions Product Diameter : 18.97 MM  [.746 INCH ] Product Height : 13.8 MM  [.54 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 5 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ] Pressure (BAR) : .344
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 154N-005A-R - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
154N-005A-R
Media Isolated Pressure Sensors 154N-005A-R
Configuration Features Electrical Connection : Ribbon Cable Dimensions Product Diameter : 18.97 MM  [.746 INCH ] Product Height : 13.8 MM  [.54 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 5 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ] Pressure (BAR) : .344

Configuration Features


  • Electrical Connection : Ribbon Cable

Dimensions


  • Product Diameter : 18.97 MM  [.746 INCH ]
  • Product Height : 13.8 MM  [.54 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5

Operation/Application


  • Output Signal Details : 100mV
  • Pressure (PSI) : 5
  • Proof Pressure Range : 3X

Other


  • Non-Linearity ± (PCT) : .1
  • Sensor Options : No Tube

Product Type Features


  • Pressure Sensor Type : mV Output Pressure Sensors
  • Pressure Type : Absolute
  • Sensor Package : O-Ring Mount

Usage Conditions


  • Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
  • Pressure (BAR) : .344
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 154N-005A-R
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11020955-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 2500 psi (1759 m H2O)
View Details
Pressure Transducers - 10216547-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 7500 psi (5278 m H2O)
View Details
Pressure Transducers - 11021003-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 36.26 psi (25.52 m H2O)
View Details
Pressure Transducers - 10205441-04 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 50 psi (35.19 m H2O)
View Details