TE Connectivity Media Isolated Pressure Sensors 154CV-050G-R

Description
Configuration Features Electrical Connection : Ribbon Cable Dimensions Dimensions : Dia 18.97 x 13.8 MM  [Dia .746 x .54 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 100mV Pressure (PSI) : 50 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ± .1 Sensor Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Gauge Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Configuration Features Electrical Connection : Ribbon Cable Dimensions Dimensions : Dia 18.97 x 13.8 MM  [Dia .746 x .54 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 100mV Pressure (PSI) : 50 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ± .1 Sensor Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Gauge Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 154CV-050G-R - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
154CV-050G-R
Media Isolated Pressure Sensors 154CV-050G-R
Configuration Features Electrical Connection : Ribbon Cable Dimensions Dimensions : Dia 18.97 x 13.8 MM  [Dia .746 x .54 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 100mV Pressure (PSI) : 50 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ± .1 Sensor Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Gauge Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Electrical Connection : Ribbon Cable

Dimensions


  • Dimensions : Dia 18.97 x 13.8 MM  [Dia .746 x .54 INCH ]

Electrical Characteristics


  • Media Isolated Pressure Sensor Supply Voltage (V) : 10

Operation/Application


  • Output/Span : 100mV
  • Pressure (PSI) : 50
  • Proof Pressure Range : 3X

Other


  • Non-Linearity (PCT) : ± .1
  • Sensor Options : No Tube

Packaging Features


  • Media Isolated Pressure Sensor Package : O-Ring Mount

Product Type Features


  • Media Isolated Pressure Sensor Style : Gauge
  • Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 154CV-050G-R
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10209264-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 100 psi (70.38 m H2O)
View Details
Pressure Transducers - 10219406-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Board Mount Pressure Sensors - 1006936-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details
Pressure Transducers - 10214063-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5000 psi (3519 m H2O)
View Details