TE Connectivity Media Isolated Pressure Sensors 154CV-005G-CT

Description
Configuration Features Electrical Connection : Cable w/ Connector Dimensions Dimensions : Dia 18.97 x 13.8 MM  [Dia .746 x .54 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 100mV Pressure (PSI) : 5 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ± .1 Sensor Options : Vent Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Gauge Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote
Description
Configuration Features Electrical Connection : Cable w/ Connector Dimensions Dimensions : Dia 18.97 x 13.8 MM  [Dia .746 x .54 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 100mV Pressure (PSI) : 5 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ± .1 Sensor Options : Vent Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Gauge Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 154CV-005G-CT - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
154CV-005G-CT
Media Isolated Pressure Sensors 154CV-005G-CT
Configuration Features Electrical Connection : Cable w/ Connector Dimensions Dimensions : Dia 18.97 x 13.8 MM  [Dia .746 x .54 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 100mV Pressure (PSI) : 5 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ± .1 Sensor Options : Vent Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Gauge Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]

Configuration Features


  • Electrical Connection : Cable w/ Connector

Dimensions


  • Dimensions : Dia 18.97 x 13.8 MM  [Dia .746 x .54 INCH ]

Electrical Characteristics


  • Media Isolated Pressure Sensor Supply Voltage (V) : 10

Operation/Application


  • Output/Span : 100mV
  • Pressure (PSI) : 5
  • Proof Pressure Range : 3X

Other


  • Non-Linearity (PCT) : ± .1
  • Sensor Options : Vent Tube

Packaging Features


  • Media Isolated Pressure Sensor Package : O-Ring Mount

Product Type Features


  • Media Isolated Pressure Sensor Style : Gauge
  • Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors

Usage Conditions


  • Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 154CV-005G-CT
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10211380-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1000 psi (704 m H2O)
View Details
Pressure Transducers - 10207485-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 10219988-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Board Mount Pressure Sensors - 1010341-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0030 psi (0.0021 m H2O)
View Details