TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 154764

Description
Manufacturer: TE Connectivity Erni Win Source Part Number: 1332412-154764 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Reel - TR Number of Positions: 26 Features: Board Guide, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 560 Mounting: Surface Mount, Right Angle Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish - Post: Tin Contact Finish Thickness - Post: 157.5µin (4.00µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.167" (4.25mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.7A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 2684-154764TR,2684-1 54764CT,101301140001 ,2684-154764DKR,1547 64-E RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Erni Win Source Part Number: 1332412-154764 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Reel - TR Number of Positions: 26 Features: Board Guide, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 560 Mounting: Surface Mount, Right Angle Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish - Post: Tin Contact Finish Thickness - Post: 157.5µin (4.00µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.167" (4.25mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.7A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 2684-154764TR,2684-1 54764CT,101301140001 ,2684-154764DKR,1547 64-E RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332412-154764 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332412-154764
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332412-154764
Manufacturer: TE Connectivity Erni Win Source Part Number: 1332412-154764 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Reel - TR Number of Positions: 26 Features: Board Guide, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 560 Mounting: Surface Mount, Right Angle Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish - Post: Tin Contact Finish Thickness - Post: 157.5µin (4.00µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.167" (4.25mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.7A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 2684-154764TR,2684-1 54764CT,101301140001 ,2684-154764DKR,1547 64-E RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Erni
Win Source Part Number: 1332412-154764
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Reel - TR
Number of Positions: 26
Features: Board Guide, Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Standard Package: 560
Mounting: Surface Mount, Right Angle
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 157.5µin (4.00µm)
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.167" (4.25mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.157" (4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.7A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 2684-154764TR,2684-154764CT,101301140001,2684-154764DKR,154764-E
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Smc Male Connector, 26-Pin, Right Angle, Smt Erni Te Connectivity - 62AK4816 - Newark, An Avnet Company
Chicago, IL, United States
Smc Male Connector, 26-Pin, Right Angle, Smt Erni Te Connectivity
62AK4816
Smc Male Connector, 26-Pin, Right Angle, Smt Erni Te Connectivity 62AK4816
SMC MALE CONNECTOR, 26-PIN, RIGHT ANGLE, SMT

SMC MALE CONNECTOR, 26-PIN, RIGHT ANGLE, SMT

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1332412-154764 62AK4816
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Smc Male Connector, 26-Pin, Right Angle, Smt Erni Te Connectivity
Product Type IC Headers PCB Pins
RoHS Compliant RoHS Compliant
Mounting Surface Mount, Right Angle
Current Rating 1.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Headers & Wire Housings - B5743-234-M-T-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details