TE Connectivity Connectors, Interconnects - Terminal Blocks - Barrier Blocks 1546685-9

Description
Win Source Part Number: 1049289-1546685-9 Category: Connectors, Interconnects>Termin al Blocks - Barrier Blocks Series: #6, Buchanan Pitch: 0.375" (9.53mm) Color: Black Number of Rows: 1 Package: Bulk Wire Gauge: 12-22 AWG Voltage Rating: 300V Material - Insulation: Thermoplastic Material Flammability Rating: UL94 V-0 Number of Circuits: 17 Standard Package: 4,800 Number of Wire Entries: 17 Mounting Type: Through Hole Temperature Range - Operating: 105°C Terminal Block Type: Barrier Block Top Termination: Screws with Captive Plate Bottom Termination: PC Pin Barrier Type: 3 Wall (Tri) Terminal Screw Material: Steel Terminal Screw Finish: Zinc, Clear Chromate Alternative Parts (Cross-Reference): 1437654-1; 1-1546686-4; 4-1546399-1; 2-1546399-2; 9-1437653-8; 1546399-56DBL-17-006 ; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25A HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 1546685-9-ND,6DBL-17 -006,A135113 Base Product Number: 1546685
Request a Quote Datasheet
Description
Win Source Part Number: 1049289-1546685-9 Category: Connectors, Interconnects>Termin al Blocks - Barrier Blocks Series: #6, Buchanan Pitch: 0.375" (9.53mm) Color: Black Number of Rows: 1 Package: Bulk Wire Gauge: 12-22 AWG Voltage Rating: 300V Material - Insulation: Thermoplastic Material Flammability Rating: UL94 V-0 Number of Circuits: 17 Standard Package: 4,800 Number of Wire Entries: 17 Mounting Type: Through Hole Temperature Range - Operating: 105°C Terminal Block Type: Barrier Block Top Termination: Screws with Captive Plate Bottom Termination: PC Pin Barrier Type: 3 Wall (Tri) Terminal Screw Material: Steel Terminal Screw Finish: Zinc, Clear Chromate Alternative Parts (Cross-Reference): 1437654-1; 1-1546686-4; 4-1546399-1; 2-1546399-2; 9-1437653-8; 1546399-56DBL-17-006 ; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25A HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 1546685-9-ND,6DBL-17 -006,A135113 Base Product Number: 1546685
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Barrier Blocks - 1049289-1546685-9 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Barrier Blocks
1049289-1546685-9
Connectors, Interconnects - Terminal Blocks - Barrier Blocks 1049289-1546685-9
Win Source Part Number: 1049289-1546685-9 Category: Connectors, Interconnects>Termin al Blocks - Barrier Blocks Series: #6, Buchanan Pitch: 0.375" (9.53mm) Color: Black Number of Rows: 1 Package: Bulk Wire Gauge: 12-22 AWG Voltage Rating: 300V Material - Insulation: Thermoplastic Material Flammability Rating: UL94 V-0 Number of Circuits: 17 Standard Package: 4,800 Number of Wire Entries: 17 Mounting Type: Through Hole Temperature Range - Operating: 105°C Terminal Block Type: Barrier Block Top Termination: Screws with Captive Plate Bottom Termination: PC Pin Barrier Type: 3 Wall (Tri) Terminal Screw Material: Steel Terminal Screw Finish: Zinc, Clear Chromate Alternative Parts (Cross-Reference): 1437654-1; 1-1546686-4; 4-1546399-1; 2-1546399-2; 9-1437653-8; 1546399-56DBL-17-006 ; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25A HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 1546685-9-ND,6DBL-17 -006,A135113 Base Product Number: 1546685

Win Source Part Number: 1049289-1546685-9
Category: Connectors, Interconnects>Terminal Blocks - Barrier Blocks
Series: #6, Buchanan
Pitch: 0.375" (9.53mm)
Color: Black
Number of Rows: 1
Package: Bulk
Wire Gauge: 12-22 AWG
Voltage Rating: 300V
Material - Insulation: Thermoplastic
Material Flammability Rating: UL94 V-0
Number of Circuits: 17
Standard Package: 4,800
Number of Wire Entries: 17
Mounting Type: Through Hole
Temperature Range - Operating: 105°C
Terminal Block Type: Barrier Block
Top Termination: Screws with Captive Plate
Bottom Termination: PC Pin
Barrier Type: 3 Wall (Tri)
Terminal Screw Material: Steel
Terminal Screw Finish: Zinc, Clear Chromate
Alternative Parts (Cross-Reference): 1437654-1; 1-1546686-4; 4-1546399-1; 2-1546399-2; 9-1437653-8; 1546399-56DBL-17-006;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25A
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 1546685-9-ND,6DBL-17-006,A135113
Base Product Number: 1546685

Buy Now Datasheet
6Dbl-17-006=#6 Tribarrier Te Connectivity - 21R4233 - Newark, An Avnet Company
Chicago, IL, United States
6Dbl-17-006=#6 Tribarrier Te Connectivity
21R4233
6Dbl-17-006=#6 Tribarrier Te Connectivity 21R4233
6DBL-17-006=#6 TRIBARRIER

6DBL-17-006=#6 TRIBARRIER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1049289-1546685-9 21R4233
Product Name Connectors, Interconnects - Terminal Blocks - Barrier Blocks 6Dbl-17-006=#6 Tribarrier Te Connectivity
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details