TE Connectivity
Automotive Terminals
1544532-2
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5.25mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 5 MM [.197 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.3 - 2.4 MM [.051 - .094 INCH ] Wire Size (MMSQ) : .35 - 1 Wire Size (AWG) : 22 - 17 Wire Size Search (AWG) : 21, 18, 19, 17, 22, 20 Wire Size Search (MMSQ) : .5, .8, .6, .4, 1, .35
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 80 DEGC [185 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5.25mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 5 MM [.197 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.3 - 2.4 MM [.051 - .094 INCH ] Wire Size (MMSQ) : .35 - 1 Wire Size (AWG) : 22 - 17 Wire Size Search (AWG) : 21, 18, 19, 17, 22, 20 Wire Size Search (MMSQ) : .5, .8, .6, .4, 1, .35
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 80 DEGC [185 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5.25mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 5 MM [.197 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.3 - 2.4 MM [.051 - .094 INCH ] Wire Size (MMSQ) : .35 - 1 Wire Size (AWG) : 22 - 17 Wire Size Search (AWG) : 21, 18, 19, 17, 22, 20 Wire Size Search (MMSQ) : .5, .8, .6, .4, 1, .35
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 80 DEGC [185 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 5.25mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 5 MM [.197 INCH ]
- Terminal Type : Receptacle
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : 1.3 - 2.4 MM [.051 - .094 INCH ]
- Wire Size (MMSQ) : .35 - 1
- Wire Size (AWG) : 22 - 17
- Wire Size Search (AWG) : 21, 18, 19, 17, 22, 20
- Wire Size Search (MMSQ) : .5, .8, .6, .4, 1, .35
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 5000
Product Type Features
- Primary Locking Feature : Clean Body
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 85 DEGC , 80 DEGC [185 DEGF , 176 DEGF ]
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1544532-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data