TE Connectivity
Automotive Terminals
1544452-1
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1 MM [.04 INCH ] Mating Tab Width : 8 MM [.315 INCH ] Terminal Type : Tab
Dimensions Tab Length : 32 MM [1.25 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 9
Packaging Features Packaging Method : Reel Packaging Quantity : 1200
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1 MM [.04 INCH ] Mating Tab Width : 8 MM [.315 INCH ] Terminal Type : Tab
Dimensions Tab Length : 32 MM [1.25 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 9
Packaging Features Packaging Method : Reel Packaging Quantity : 1200
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1 MM [.04 INCH ] Mating Tab Width : 8 MM [.315 INCH ] Terminal Type : Tab
Dimensions Tab Length : 32 MM [1.25 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 9
Packaging Features Packaging Method : Reel Packaging Quantity : 1200
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 8mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : 1 MM [.04 INCH ]
- Mating Tab Width : 8 MM [.315 INCH ]
- Terminal Type : Tab
Dimensions
- Tab Length : 32 MM [1.25 INCH ]
- Wire Size (MMSQ) : 3 - 6
- Wire Size (AWG) : 12 - 9
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 1200
Product Type Features
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1544452-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Tin; Tin (Sn)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data