Body Features Leadframe Clip Length : 1.5 MM [.059 INCH ] Leadframe Clip Type : Y1 Leadframe Hold-Down Feature : Without Leadframe Thickness : .25 MM [.01 INCH ] Leadframe Width : 18.1 MM [.712 INCH ]
Configuration Features Winding Direction : Down
Contact Features Contact Base Material : Phosphor Bronze Leadframe Pin Length : 9.7 MM [.382 INCH ] Leadframe Plating Material : Pre-Tin
Dimensions Leadframe Gap Size : .52 MM [.02 INCH ] PCB Thickness (Accepted) : .63 MM [.025 INCH ] Standoff Height : 1 MM [.039 INCH ]
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount
Packaging Features Packaging Quantity : 80000
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Leadframe Type : Single-In-Line (SIL)
Termination Features Termination Method to PCB : Through Hole - Solder
TE Connectivity
Newark, An Avnet Company
Done
Request a Quote
Email Supplier
Description
Body Features Leadframe Clip Length : 1.5 MM [.059 INCH ] Leadframe Clip Type : Y1 Leadframe Hold-Down Feature : Without Leadframe Thickness : .25 MM [.01 INCH ] Leadframe Width : 18.1 MM [.712 INCH ]
Configuration Features Winding Direction : Down
Contact Features Contact Base Material : Phosphor Bronze Leadframe Pin Length : 9.7 MM [.382 INCH ] Leadframe Plating Material : Pre-Tin
Dimensions Leadframe Gap Size : .52 MM [.02 INCH ] PCB Thickness (Accepted) : .63 MM [.025 INCH ] Standoff Height : 1 MM [.039 INCH ]
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount
Packaging Features Packaging Quantity : 80000
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Leadframe Type : Single-In-Line (SIL)
Termination Features Termination Method to PCB : Through Hole - Solder
Body Features Leadframe Clip Length : 1.5 MM [.059 INCH ] Leadframe Clip Type : Y1 Leadframe Hold-Down Feature : Without Leadframe Thickness : .25 MM [.01 INCH ] Leadframe Width : 18.1 MM [.712 INCH ]
Configuration Features Winding Direction : Down
Contact Features Contact Base Material : Phosphor Bronze Leadframe Pin Length : 9.7 MM [.382 INCH ] Leadframe Plating Material : Pre-Tin
Dimensions Leadframe Gap Size : .52 MM [.02 INCH ] PCB Thickness (Accepted) : .63 MM [.025 INCH ] Standoff Height : 1 MM [.039 INCH ]
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount
Packaging Features Packaging Quantity : 80000
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Leadframe Type : Single-In-Line (SIL)
Termination Features Termination Method to PCB : Through Hole - Solder
Body Features
Leadframe Clip Length : 1.5 MM [.059 INCH ]
Leadframe Clip Type : Y1
Leadframe Hold-Down Feature : Without
Leadframe Thickness : .25 MM [.01 INCH ]
Leadframe Width : 18.1 MM [.712 INCH ]
Configuration Features
Winding Direction : Down
Contact Features
Contact Base Material : Phosphor Bronze
Leadframe Pin Length : 9.7 MM [.382 INCH ]
Leadframe Plating Material : Pre-Tin
Dimensions
Leadframe Gap Size : .52 MM [.02 INCH ]
PCB Thickness (Accepted) : .63 MM [.025 INCH ]
Standoff Height : 1 MM [.039 INCH ]
Housing Features
Centerline (Pitch) : 1.27 MM [.05 INCH ]
Mechanical Attachment
Connector Mounting Type : Board Mount
Packaging Features
Packaging Quantity : 80000
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board