TE Connectivity ™ Connectors, Interconnects - Contacts - Leadframe 1544394-1

Description
Win Source Part Number: 1364134-1544394-1 Category: Connectors, Interconnects - Contacts - Leadframe Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1544394 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Tin Termination: Through Hole Contact Material: Phosphor Bronze Pitch: 0.100" (2.54mm) Board Thickness: 0.063" (1.60mm) Clip Style: SIL Clip Type: Y1 Clip Length: 0.071" (1.80mm) Pin Length: 0.374" (9.50mm) Frame Thickness: 0.010" (0.25mm) Frame Width: 0.713" (18.10mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364134-1544394-1 Category: Connectors, Interconnects - Contacts - Leadframe Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1544394 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Tin Termination: Through Hole Contact Material: Phosphor Bronze Pitch: 0.100" (2.54mm) Board Thickness: 0.063" (1.60mm) Clip Style: SIL Clip Type: Y1 Clip Length: 0.071" (1.80mm) Pin Length: 0.374" (9.50mm) Frame Thickness: 0.010" (0.25mm) Frame Width: 0.713" (18.10mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Contacts - Leadframe - 1544394-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Leadframe
1544394-1
Connectors, Interconnects - Contacts - Leadframe 1544394-1
Win Source Part Number: 1364134-1544394-1 Category: Connectors, Interconnects - Contacts - Leadframe Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1544394 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Tin Termination: Through Hole Contact Material: Phosphor Bronze Pitch: 0.100" (2.54mm) Board Thickness: 0.063" (1.60mm) Clip Style: SIL Clip Type: Y1 Clip Length: 0.071" (1.80mm) Pin Length: 0.374" (9.50mm) Frame Thickness: 0.010" (0.25mm) Frame Width: 0.713" (18.10mm)

Win Source Part Number: 1364134-1544394-1
Category: Connectors, Interconnects - Contacts - Leadframe
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 1544394
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Tin
Termination: Through Hole
Contact Material: Phosphor Bronze
Pitch: 0.100" (2.54mm)
Board Thickness: 0.063" (1.60mm)
Clip Style: SIL
Clip Type: Y1
Clip Length: 0.071" (1.80mm)
Pin Length: 0.374" (9.50mm)
Frame Thickness: 0.010" (0.25mm)
Frame Width: 0.713" (18.10mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 1544394-1
Product Name Connectors, Interconnects - Contacts - Leadframe
Contact Material Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions - 01M5685 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Brass
Plating / Coating Gold; Gold Plated Contacts
View Details
Automotive Terminals - 1-2287018-1 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
Thickness 0.0472 inch (1.2 mm)
View Details