TE Connectivity
Automotive Terminals
1544332-1
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1 MM [.04 INCH ] Mating Tab Width : 8 MM [.31 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 41
Dimensions Compatible Insulation Diameter Range : 3.35 - 4.1 MM [.132 - .161 INCH ] Tab Length : 37.8 MM [1.49 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 9 Wire Size Search (AWG) : 11, 9, 12, 10 Wire Size Search (MMSQ) : 4, 5, 3, 6
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 1100
Product Type Features Primary Locking Feature : Clean Body Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1 MM [.04 INCH ] Mating Tab Width : 8 MM [.31 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 41
Dimensions Compatible Insulation Diameter Range : 3.35 - 4.1 MM [.132 - .161 INCH ] Tab Length : 37.8 MM [1.49 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 9 Wire Size Search (AWG) : 11, 9, 12, 10 Wire Size Search (MMSQ) : 4, 5, 3, 6
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 1100
Product Type Features Primary Locking Feature : Clean Body Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1 MM [.04 INCH ] Mating Tab Width : 8 MM [.31 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 41
Dimensions Compatible Insulation Diameter Range : 3.35 - 4.1 MM [.132 - .161 INCH ] Tab Length : 37.8 MM [1.49 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 9 Wire Size Search (AWG) : 11, 9, 12, 10 Wire Size Search (MMSQ) : 4, 5, 3, 6
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 1100
Product Type Features Primary Locking Feature : Clean Body Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
- Terminal Seal Type : Single Wire Seal (SWS)
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 8mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : 1 MM [.04 INCH ]
- Mating Tab Width : 8 MM [.31 INCH ]
- Terminal Type : Tab
- Typical Current Rating (AMP) : 41
Dimensions
- Compatible Insulation Diameter Range : 3.35 - 4.1 MM [.132 - .161 INCH ]
- Tab Length : 37.8 MM [1.49 INCH ]
- Wire Size (MMSQ) : 3 - 6
- Wire Size (AWG) : 12 - 9
- Wire Size Search (AWG) : 11, 9, 12, 10
- Wire Size Search (MMSQ) : 4, 5, 3, 6
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 1100
Product Type Features
- Primary Locking Feature : Clean Body
- Sealable : Yes
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1544332-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Tin; Tin (Sn)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact; Gasket
Length
39.37 inch (1000 mm)
OD / Width
0.0630 inch (1.6 mm)
View Details
Type
Contact
Material
Cu
Shape / Form
Socket or Receptacle; Socket
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details