TE Connectivity Leadframes 1544169-4

Description
Body Features Leadframe Clip Length : 1.25 MM  [.049 INCH ] Leadframe Clip Type : F1 Leadframe Hold-Down Feature : Without Leadframe Thickness : .25 MM  [.01 INCH ] Leadframe Width : 18.1 MM  [.712 INCH ] Configuration Features Winding Direction : Left Contact Features Contact Base Material : Phosphor Bronze Leadframe Pin Length : 8.4 MM  [.331 INCH ] Leadframe Plating Material : Tin over Nickel Dimensions Leadframe Gap Size : .87 MM  [.034 INCH ] PCB Thickness (Accepted) : 1 MM  [.039 INCH ] Standoff Height : 2 MM  [.079 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Quantity : 33000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Leadframe Type : Dual-In-Line (DIL) Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Leadframe Clip Length : 1.25 MM  [.049 INCH ] Leadframe Clip Type : F1 Leadframe Hold-Down Feature : Without Leadframe Thickness : .25 MM  [.01 INCH ] Leadframe Width : 18.1 MM  [.712 INCH ] Configuration Features Winding Direction : Left Contact Features Contact Base Material : Phosphor Bronze Leadframe Pin Length : 8.4 MM  [.331 INCH ] Leadframe Plating Material : Tin over Nickel Dimensions Leadframe Gap Size : .87 MM  [.034 INCH ] PCB Thickness (Accepted) : 1 MM  [.039 INCH ] Standoff Height : 2 MM  [.079 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Quantity : 33000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Leadframe Type : Dual-In-Line (DIL) Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leadframes - 1544169-4 - TE Connectivity
Berwyn, PA, United States
Leadframes
1544169-4
Leadframes 1544169-4
Body Features Leadframe Clip Length : 1.25 MM  [.049 INCH ] Leadframe Clip Type : F1 Leadframe Hold-Down Feature : Without Leadframe Thickness : .25 MM  [.01 INCH ] Leadframe Width : 18.1 MM  [.712 INCH ] Configuration Features Winding Direction : Left Contact Features Contact Base Material : Phosphor Bronze Leadframe Pin Length : 8.4 MM  [.331 INCH ] Leadframe Plating Material : Tin over Nickel Dimensions Leadframe Gap Size : .87 MM  [.034 INCH ] PCB Thickness (Accepted) : 1 MM  [.039 INCH ] Standoff Height : 2 MM  [.079 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Quantity : 33000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Leadframe Type : Dual-In-Line (DIL) Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Leadframe Clip Length : 1.25 MM  [.049 INCH ]
  • Leadframe Clip Type : F1
  • Leadframe Hold-Down Feature : Without
  • Leadframe Thickness : .25 MM  [.01 INCH ]
  • Leadframe Width : 18.1 MM  [.712 INCH ]

Configuration Features


  • Winding Direction : Left

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Leadframe Pin Length : 8.4 MM  [.331 INCH ]
  • Leadframe Plating Material : Tin over Nickel

Dimensions


  • Leadframe Gap Size : .87 MM  [.034 INCH ]
  • PCB Thickness (Accepted) : 1 MM  [.039 INCH ]
  • Standoff Height : 2 MM  [.079 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Packaging Features


  • Packaging Quantity : 33000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Leadframe Type : Dual-In-Line (DIL)

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now
Leadframe - 1544169-4-ND - DigiKey
Thief River Falls, MN, United States
Leadframe
1544169-4-ND
Leadframe 1544169-4-ND
DIL Contact F1 Through Hole Tin

DIL Contact F1 Through Hole Tin

Buy Now Datasheet
Contacts - 1544169-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1544169-4
Contacts 1544169-4
CONTACTS DIL DOUBL

CONTACTS DIL DOUBL

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1544169-4 1544169-4-ND 1544169-4
Product Name Leadframes Leadframe Contacts
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28662-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Ribbon Cable Connectors - 1-100400-8 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers