TE Connectivity Automotive Terminals 1544107-1

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 8mm Crimp Type : F-Crimp Interface Plating : Tin Silver (SnAg) Mating Tab Thickness : .8 MM  [.03 INCH ] Mating Tab Width : 8 MM  [.31 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 43 Dimensions Compatible Insulation Diameter Range : 3.2 - 4.4 MM  [.126 - .173 INCH ] Tab Length : 30 MM  [1.18 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 9 Wire Size Search (AWG) : 9, 10, 11, 12 Wire Size Search (MMSQ) : 6, 4, 3, 5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Reel Packaging Quantity : 1300 Product Type Features Primary Locking Feature : Clean Body Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 8mm Crimp Type : F-Crimp Interface Plating : Tin Silver (SnAg) Mating Tab Thickness : .8 MM  [.03 INCH ] Mating Tab Width : 8 MM  [.31 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 43 Dimensions Compatible Insulation Diameter Range : 3.2 - 4.4 MM  [.126 - .173 INCH ] Tab Length : 30 MM  [1.18 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 9 Wire Size Search (AWG) : 9, 10, 11, 12 Wire Size Search (MMSQ) : 6, 4, 3, 5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Reel Packaging Quantity : 1300 Product Type Features Primary Locking Feature : Clean Body Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1544107-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1544107-1
Automotive Terminals 1544107-1
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 8mm Crimp Type : F-Crimp Interface Plating : Tin Silver (SnAg) Mating Tab Thickness : .8 MM  [.03 INCH ] Mating Tab Width : 8 MM  [.31 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 43 Dimensions Compatible Insulation Diameter Range : 3.2 - 4.4 MM  [.126 - .173 INCH ] Tab Length : 30 MM  [1.18 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 9 Wire Size Search (AWG) : 9, 10, 11, 12 Wire Size Search (MMSQ) : 6, 4, 3, 5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Reel Packaging Quantity : 1300 Product Type Features Primary Locking Feature : Clean Body Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 8mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin Silver (SnAg)
  • Mating Tab Thickness : .8 MM  [.03 INCH ]
  • Mating Tab Width : 8 MM  [.31 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 43

Dimensions


  • Compatible Insulation Diameter Range : 3.2 - 4.4 MM  [.126 - .173 INCH ]
  • Tab Length : 30 MM  [1.18 INCH ]
  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 9
  • Wire Size Search (AWG) : 9, 10, 11, 12
  • Wire Size Search (MMSQ) : 6, 4, 3, 5

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 41 - 100 A (High Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 1300

Product Type Features


  • Primary Locking Feature : Clean Body
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 125 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Spade Connectors - 1642443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spade Connectors
1642443
Spade Connectors 1642443
TE Connectivity 1544107-1

TE Connectivity 1544107-1

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Electrodes and Electrode Materials Electrical Contacts
Product Number 1544107-1 1642443
Product Name Automotive Terminals Spade Connectors
Type Contact
Plating / Coating Tin Silver (SnAg) Tin; Tin
Applications Motor or Generator Electronics
Length 1.18 inch (30 mm) 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0462-201-16141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
3 suppliers
Automotive Terminals - 0460-208-16141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FNG-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details