TE Connectivity
Automotive Terminals
1534595-3
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : 1.2 MM [.047 INCH ] Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range : 1.1 - 1.75 MM [.043 - .069 INCH ] Tab Length : 15 MM [.59 INCH ] Wire Size (MMSQ) : .25 - .35 Wire Size (AWG) : 22 - 20
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : 1.2 MM [.047 INCH ] Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range : 1.1 - 1.75 MM [.043 - .069 INCH ] Tab Length : 15 MM [.59 INCH ] Wire Size (MMSQ) : .25 - .35 Wire Size (AWG) : 22 - 20
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : 1.2 MM [.047 INCH ] Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range : 1.1 - 1.75 MM [.043 - .069 INCH ] Tab Length : 15 MM [.59 INCH ] Wire Size (MMSQ) : .25 - .35 Wire Size (AWG) : 22 - 20
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 1.2mm
- Crimp Type : F-Crimp
- Interface Plating : Silver (Ag)
- Mating Tab Thickness : .63 MM [.025 INCH ]
- Mating Tab Width : 1.2 MM [.047 INCH ]
- Terminal Type : Receptacle
Dimensions
- Compatible Insulation Diameter Range : 1.1 - 1.75 MM [.043 - .069 INCH ]
- Tab Length : 15 MM [.59 INCH ]
- Wire Size (MMSQ) : .25 - .35
- Wire Size (AWG) : 22 - 20
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 1000
Product Type Features
- Primary Locking Feature : Clean Body
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 130 DEGC [266 DEGF ]
- Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1534595-3 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Silver; Silver (Ag)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact; Gasket
OD / Width
0.0390 inch (0.9906 mm)
View Details