TE Connectivity Automotive Terminals 1534555-1

Description
Contact Features Terminal Type : Receptacle Dimensions PCB Hole Diameter (MM) : 6.7 Industry Standards Agency/Standard : MOST Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) (DEGC) : 95 Operating Temperature Range (DEGC) : -40 - 95
Request a Quote
Description
Contact Features Terminal Type : Receptacle Dimensions PCB Hole Diameter (MM) : 6.7 Industry Standards Agency/Standard : MOST Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) (DEGC) : 95 Operating Temperature Range (DEGC) : -40 - 95
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1534555-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1534555-1
Automotive Terminals 1534555-1
Contact Features Terminal Type : Receptacle Dimensions PCB Hole Diameter (MM) : 6.7 Industry Standards Agency/Standard : MOST Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) (DEGC) : 95 Operating Temperature Range (DEGC) : -40 - 95

Contact Features


  • Terminal Type : Receptacle

Dimensions


  • PCB Hole Diameter (MM) : 6.7

Industry Standards


  • Agency/Standard : MOST

Product Type Features


  • Primary Locking Feature : Integrated in Housing
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 95
  • Operating Temperature Range (DEGC) : -40 - 95
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1534555-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0026-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Automotive Terminals - 0460-241-16141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1062-14-0122-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1703008-6 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details