TE Connectivity Automotive Terminals 1534160-1

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5K Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 8 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.1 - 1.4 MM  [.043 - .055 INCH ] Wire Size (MMSQ) : .22 - .35 Wire Size Search (MMSQ) : .35, .22 Industry Standards Compatible With Agency/Standards Products : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5K Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 8 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.1 - 1.4 MM  [.043 - .055 INCH ] Wire Size (MMSQ) : .22 - .35 Wire Size Search (MMSQ) : .35, .22 Industry Standards Compatible With Agency/Standards Products : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1534160-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1534160-1
Automotive Terminals 1534160-1
Body Features Terminal Seal Type : Single Wire Seal (SWS) Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5K Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 8 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.1 - 1.4 MM  [.043 - .055 INCH ] Wire Size (MMSQ) : .22 - .35 Wire Size Search (MMSQ) : .35, .22 Industry Standards Compatible With Agency/Standards Products : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1.5K
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 1.6 MM  [.063 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 8
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.1 - 1.4 MM  [.043 - .055 INCH ]
  • Wire Size (MMSQ) : .22 - .35
  • Wire Size Search (MMSQ) : .35, .22

Industry Standards


  • Compatible With Agency/Standards Products : LV214

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018)

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4500

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1534160-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-16-0988 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel Gold (PdNiAu)
Applications Motor or Generator
View Details
2 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0018 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0710 inch (1.8 mm)
View Details
Automotive Terminals - 1060-16-0122 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details