TE Connectivity Standard Rectangular Connectors 1534075-4

Description
Configuration Features Contacts Preloaded : Yes Number of Cavities : 4 Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Retention Within Housing : With Contact Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12 MM  [.47 INCH ] Product Length : 19.95 MM  [.78 INCH ] Product Width : 24.7 MM  [.97 INCH ] Wire Size (MMSQ) : .32 - 1.04 Wire Size (AWG) : 22 - 17 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Color : Natural Housing Material : PA 6.6 Industry Standards Agency/Standard : UL, CSA, VDE Approved Standards : UL E28476 CSA Rating : LR 7189 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 2352 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Contacts Preloaded : Yes Number of Cavities : 4 Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Retention Within Housing : With Contact Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12 MM  [.47 INCH ] Product Length : 19.95 MM  [.78 INCH ] Product Width : 24.7 MM  [.97 INCH ] Wire Size (MMSQ) : .32 - 1.04 Wire Size (AWG) : 22 - 17 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Color : Natural Housing Material : PA 6.6 Industry Standards Agency/Standard : UL, CSA, VDE Approved Standards : UL E28476 CSA Rating : LR 7189 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 2352 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - 1534075-4 - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
1534075-4
Standard Rectangular Connectors 1534075-4
Configuration Features Contacts Preloaded : Yes Number of Cavities : 4 Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Retention Within Housing : With Contact Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12 MM  [.47 INCH ] Product Length : 19.95 MM  [.78 INCH ] Product Width : 24.7 MM  [.97 INCH ] Wire Size (MMSQ) : .32 - 1.04 Wire Size (AWG) : 22 - 17 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Color : Natural Housing Material : PA 6.6 Industry Standards Agency/Standard : UL, CSA, VDE Approved Standards : UL E28476 CSA Rating : LR 7189 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 2352 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Cavities : 4
  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 6
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 12 MM  [.47 INCH ]
  • Product Length : 19.95 MM  [.78 INCH ]
  • Product Width : 24.7 MM  [.97 INCH ]
  • Wire Size (MMSQ) : .32 - 1.04
  • Wire Size (AWG) : 22 - 17

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Color : Natural
  • Housing Material : PA 6.6

Industry Standards


  • Agency/Standard : UL, CSA, VDE
  • Approved Standards : UL E28476
  • CSA Rating : LR 7189
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Locking Latch

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 2352

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now
Free Hanging, Panel Mount - A118239-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A118239-ND
Free Hanging, Panel Mount A118239-ND
4 Position Rectangular Receptacle Connector IDC Tin

4 Position Rectangular Receptacle Connector IDC Tin

Buy Now Datasheet
Multif.assy Mk2 4P Amp - Te Connectivity - 97X5421 - Newark, An Avnet Company
Chicago, IL, United States
Multif.assy Mk2 4P Amp - Te Connectivity
97X5421
Multif.assy Mk2 4P Amp - Te Connectivity 97X5421
MULTIF.ASSY MK2 4P

MULTIF.ASSY MK2 4P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1534075-4 A118239-ND 97X5421
Product Name Standard Rectangular Connectors Free Hanging, Panel Mount Multif.assy Mk2 4P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103311-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 056763-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Panel Mount
View Details