TE Connectivity Crimp Wire Pins, Tabs & Ferrules 153257-2

Description
Body Features Double Wire : No Finish : None Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Pin, Tab & Ferrule Terminal Type : Receptacle Terminal Length (MM) : 10.36 Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter Range : 4.3 MM , 3.1 - 4.3 MM  [.169 INCH , .122 - .169 INCH ] Barrel Inside Diameter : 2.41 MM , 4.19 MM  [.095 INCH , .165 INCH ] Overall Product Length : 18.24 MM  [.718 INCH ] Pin Diameter : 3 MM  [.118 INCH ] Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : 2 - 3.5 Wire Size (AWG) : 14 - 11 Wire Size (CMA) : 3902 - 7963 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Termination Features Bullet Terminal : Without Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Double Wire : No Finish : None Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Pin, Tab & Ferrule Terminal Type : Receptacle Terminal Length (MM) : 10.36 Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter Range : 4.3 MM , 3.1 - 4.3 MM  [.169 INCH , .122 - .169 INCH ] Barrel Inside Diameter : 2.41 MM , 4.19 MM  [.095 INCH , .165 INCH ] Overall Product Length : 18.24 MM  [.718 INCH ] Pin Diameter : 3 MM  [.118 INCH ] Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : 2 - 3.5 Wire Size (AWG) : 14 - 11 Wire Size (CMA) : 3902 - 7963 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Termination Features Bullet Terminal : Without Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 153257-2 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
153257-2
Crimp Wire Pins, Tabs & Ferrules 153257-2
Body Features Double Wire : No Finish : None Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Pin, Tab & Ferrule Terminal Type : Receptacle Terminal Length (MM) : 10.36 Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter Range : 4.3 MM , 3.1 - 4.3 MM  [.169 INCH , .122 - .169 INCH ] Barrel Inside Diameter : 2.41 MM , 4.19 MM  [.095 INCH , .165 INCH ] Overall Product Length : 18.24 MM  [.718 INCH ] Pin Diameter : 3 MM  [.118 INCH ] Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : 2 - 3.5 Wire Size (AWG) : 14 - 11 Wire Size (CMA) : 3902 - 7963 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Termination Features Bullet Terminal : Without Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Double Wire : No
  • Finish : None

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Pin, Tab & Ferrule Terminal Type : Receptacle
  • Terminal Length (MM) : 10.36
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Accepts Wire Insulation Diameter Range : 4.3 MM , 3.1 - 4.3 MM  [.169 INCH , .122 - .169 INCH ]
  • Barrel Inside Diameter : 2.41 MM , 4.19 MM  [.095 INCH , .165 INCH ]
  • Overall Product Length : 18.24 MM  [.718 INCH ]
  • Pin Diameter : 3 MM  [.118 INCH ]
  • Terminal Material Thickness : .33 MM  [.013 INCH ]
  • Wire Size (MMSQ) : 2 - 3.5
  • Wire Size (AWG) : 14 - 11
  • Wire Size (CMA) : 3902 - 7963

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Strip

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Bullet Terminal : Without

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 153257-2
Product Name Crimp Wire Pins, Tabs & Ferrules
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0660-206-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 1-194189-1 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 8.37 mm2
View Details
Wire-to-Board Connector Contacts - 1-167300-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Connector Contacts - 102128-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers