TE Connectivity Microminiature & Nanominiature D Connectors 1532277-1

Description
Body Features Insulation Color : Black Lead Length : 2.77 MM  [.109 INCH ] Shell Plating Material : Cadmium Configuration Features Number of Positions : 25 PCB Mount Orientation : Vertical Preloaded : Yes Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Product Type : Connector Wire Type : Solid
Request a Quote
Description
Body Features Insulation Color : Black Lead Length : 2.77 MM  [.109 INCH ] Shell Plating Material : Cadmium Configuration Features Number of Positions : 25 PCB Mount Orientation : Vertical Preloaded : Yes Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Product Type : Connector Wire Type : Solid
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 1532277-1 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
1532277-1
Microminiature & Nanominiature D Connectors 1532277-1
Body Features Insulation Color : Black Lead Length : 2.77 MM  [.109 INCH ] Shell Plating Material : Cadmium Configuration Features Number of Positions : 25 PCB Mount Orientation : Vertical Preloaded : Yes Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Product Type : Connector Wire Type : Solid

Body Features


  • Insulation Color : Black
  • Lead Length : 2.77 MM  [.109 INCH ]
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 25
  • PCB Mount Orientation : Vertical
  • Preloaded : Yes

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Socket

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Product Type : Connector
  • Wire Type : Solid
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1532277-1
Product Name Microminiature & Nanominiature D Connectors
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Housings - A127954-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line)
View Details
4 suppliers
D-Shaped Connectors - 1-1532171-7 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Panel Mount
View Details
2 suppliers