1532260-5 -- MICROMINIATURE & NANOMINIATURE D CONNECTORS
TE ConnectivityMicrominiature & Nanominiature D Connectors1532260-5
Description
Body Features Flying Leads Length : 3.55 MM [.14 INCH ] Shell Plating Material : Cadmium
Configuration Features Number of Positions : 21 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket
Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle
Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Flying Leads Length : 3.55 MM [.14 INCH ] Shell Plating Material : Cadmium
Configuration Features Number of Positions : 21 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket
Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle
Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Microminiature & Nanominiature D Connectors
1532260-5
Microminiature & Nanominiature D Connectors
1532260-5
Body Features Flying Leads Length : 3.55 MM [.14 INCH ] Shell Plating Material : Cadmium
Configuration Features Number of Positions : 21 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket
Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle
Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Body Features
Flying Leads Length : 3.55 MM [.14 INCH ]
Shell Plating Material : Cadmium
Configuration Features
Number of Positions : 21
PCB Mount Orientation : Right Angle
Contact Features
Contact Base Material : Beryllium Copper
Contact Mating Area Plating Material : Gold
Contact Type : Socket
Product Type Features
Compatible With Discrete Wire Type : Solid
Connector & Contact Terminates To : Printed Circuit Board
Connector & Housing Type : Receptacle
Termination Features
Termination Method to Wire & Cable : Preterminated Flying Leads