TE Connectivity D-Shaped Connectors 1532255-4

Description
Body Features Flying Leads Length : 2.77 MM  [.109 INCH ] Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 37 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Options : Installed Contact Type : Pin Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mounting Hardware : Jackpost Assembly Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Flying Leads Length : 2.77 MM  [.109 INCH ] Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 37 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Options : Installed Contact Type : Pin Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mounting Hardware : Jackpost Assembly Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1532255-4 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1532255-4
D-Shaped Connectors 1532255-4
Body Features Flying Leads Length : 2.77 MM  [.109 INCH ] Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 37 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Options : Installed Contact Type : Pin Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mounting Hardware : Jackpost Assembly Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Flying Leads Length : 2.77 MM  [.109 INCH ]
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Number of Positions : 37
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Options : Installed
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Hardware : Jackpost Assembly

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Compatible With Discrete Wire Type : Solid
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Pre-Terminated Flying Leads

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
M83513 micro d - 1532255-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M83513 micro d
1532255-4
M83513 micro d 1532255-4
Micro D Connector

Micro D Connector

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1532255-4 1532255-4
Product Name D-Shaped Connectors M83513 micro d
Connector Type Wire to Board Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1532201-3 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Termination Preterminated Flying Leads
Current Rating 3.0 amps
View Details
Headers, Male Pins - A26715-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Microminiature & Nanominiature D Connectors - 1-1589478-0 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Mounting Board Mount
View Details