TE Connectivity Electronic Connector 1532205-1

Description
D-Sub Micro-D Connectors M83513/02-EN MCKS-N1-B-31SS Product overview: 1532205-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 321-1532205-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
D-Sub Micro-D Connectors M83513/02-EN MCKS-N1-B-31SS Product overview: 1532205-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 321-1532205-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
321-1532205-1
Electronic Connector 321-1532205-1
D-Sub Micro-D Connectors M83513/02-EN MCKS-N1-B-31SS Product overview: 1532205-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 321-1532205-1 can be used for catalog matching and distributor lookup.

D-Sub Micro-D Connectors M83513/02-EN MCKS-N1-B-31SS Product overview: 1532205-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 321-1532205-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - D-Sub Connectors - 1216088-1532205-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1216088-1532205-1
Connectors, Interconnects - D-Sub Connectors 1216088-1532205-1
Win Source Part Number: 1216088-1532205-1 Category: Connectors, Interconnects>D-Sub Connectors Series: Military, MIL-DTL-83513, MICRODOT (MCKS) Number of Positions: 31 Features: Reverse Layout Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Bulk Connector Style: D-Type, Micro-D Standard Package: 1 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Metal, Nickel Plated, Electroless Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 094-6526-000-ND,M835 13/02-EN, MCKS-N1-B-31SS,M8351 3/02-EN-MIL,M83513/0 2-EN,2266-1532205-1, 094-6526-000-MIL,153 2205-1-MIL,094-6526- 000 Base Product Number: 1532205

Win Source Part Number: 1216088-1532205-1
Category: Connectors, Interconnects>D-Sub Connectors
Series: Military, MIL-DTL-83513, MICRODOT (MCKS)
Number of Positions: 31
Features: Reverse Layout
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Bulk
Connector Style: D-Type, Micro-D
Standard Package: 1
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Metal, Nickel Plated, Electroless
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 094-6526-000-ND,M83513/02-EN, MCKS-N1-B-31SS,M83513/02-EN-MIL,M83513/02-EN,2266-1532205-1,094-6526-000-MIL,1532205-1-MIL,094-6526-000
Base Product Number: 1532205

Buy Now Datasheet
M83513 micro d - 1532205-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M83513 micro d
1532205-1
M83513 micro d 1532205-1
Small Form Factor

Small Form Factor

Buy Now
Swedesboro, NJ, United States
M83513 micro d
1532205-1
M83513 micro d 1532205-1
M83513 micro d

M83513 micro d

Buy Now
M83513/02-En, Mcks-N1-B-31Ss Amp - Te Connectivity - 75AC5264 - Newark, An Avnet Company
Chicago, IL, United States
M83513/02-En, Mcks-N1-B-31Ss Amp - Te Connectivity
75AC5264
M83513/02-En, Mcks-N1-B-31Ss Amp - Te Connectivity 75AC5264
M83513/02-EN, MCKS-N1-B-31SS

M83513/02-EN, MCKS-N1-B-31SS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 321-1532205-1 1216088-1532205-1 1532205-1 75AC5264
Product Name Electronic Connector Connectors, Interconnects - D-Sub Connectors M83513 micro d M83513/02-En, Mcks-N1-B-31Ss Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® PP120 Silver Plated Wire Contacts #1/0 Cable - 1323G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers