TE Connectivity D-Shaped Connectors 1532204-1

Description
Configuration Features Number of Positions : 25 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 25 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1532204-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1532204-1
D-Shaped Connectors 1532204-1
Configuration Features Number of Positions : 25 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Number of Positions : 25

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Options : Installed

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to Wire & Cable : Solder Cup

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
321-1532204-1
Electronic Connector 321-1532204-1
D-Sub Micro-D Connectors M83513/02-DN Product overview: 1532204-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 321-1532204-1 can be used for catalog matching and distributor lookup.

D-Sub Micro-D Connectors M83513/02-DN Product overview: 1532204-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 321-1532204-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - D-Sub Connectors - 1217180-1532204-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1217180-1532204-1
Connectors, Interconnects - D-Sub Connectors 1217180-1532204-1
Win Source Part Number: 1217180-1532204-1 Category: Connectors, Interconnects>D-Sub Connectors Series: Military, MIL-DTL-83513, MICRODOT (MCKS) Number of Positions: 25 Features: Reverse Layout Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Bulk Connector Style: D-Type, Micro-D Standard Package: 1 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Metal, Nickel Plated, Electroless Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A144821,094-6426-000 -ND,M83513/02-DN-MIL ,1532204-1-MIL,M8351 3/02-DN, MCKS-N1-B-25SS,094-6 426-000,1532204-1-ND ,094-6426-000-MIL,M8 3513/02-DN Base Product Number: 1532204

Win Source Part Number: 1217180-1532204-1
Category: Connectors, Interconnects>D-Sub Connectors
Series: Military, MIL-DTL-83513, MICRODOT (MCKS)
Number of Positions: 25
Features: Reverse Layout
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Bulk
Connector Style: D-Type, Micro-D
Standard Package: 1
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Metal, Nickel Plated, Electroless
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: A144821,094-6426-000-ND,M83513/02-DN-MIL,1532204-1-MIL,M83513/02-DN, MCKS-N1-B-25SS,094-6426-000,1532204-1-ND,094-6426-000-MIL,M83513/02-DN
Base Product Number: 1532204

Buy Now Datasheet
D-Sub Connectors - 1532204-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1532204-1
D-Sub Connectors 1532204-1
Micro D Connector

Micro D Connector

Buy Now
D-Sub Connector Assemblies - A144821-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A144821-ND
D-Sub Connector Assemblies A144821-ND
25 Position D-Type, Micro-D Receptacle, Female Sockets Connector

25 Position D-Type, Micro-D Receptacle, Female Sockets Connector

Buy Now Datasheet
Micro D Conn, Rcpt, 25Pos, Solder Cup; D Sub Connector Type Deutsch - Te Connectivity - 66AH8901 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Conn, Rcpt, 25Pos, Solder Cup; D Sub Connector Type Deutsch - Te Connectivity
66AH8901
Micro D Conn, Rcpt, 25Pos, Solder Cup; D Sub Connector Type Deutsch - Te Connectivity 66AH8901
MICRO D CONN, RCPT, 25POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MCKS Series; No. of Contacts:25Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes

MICRO D CONN, RCPT, 25POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MCKS Series; No. of Contacts:25Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1532204-1 321-1532204-1 1217180-1532204-1 1532204-1 A144821-ND 66AH8901
Product Name D-Shaped Connectors Electronic Connector Connectors, Interconnects - D-Sub Connectors D-Sub Connectors D-Sub Connector Assemblies Micro D Conn, Rcpt, 25Pos, Solder Cup; D Sub Connector Type Deutsch - Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector D-Sub Connector D-Sub Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102154-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
D-Shaped Connectors - 1-1532181-9 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Panel Mount
View Details
2 suppliers
D-Shaped Connectors - 1-2157481-5 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
5 suppliers